Lapp Tannehill 52032580 - LAPP SKINTOP® SKINDICHT® CN/CN-M - M12 x 1.5 - 0.138 to 0.197in clamping range- Metallic OLF52032580

Description
LAPP's SKINTOP® SKINDICHT® CN/CN-M is a chromium-nickel steel strain relief with PG thread that is able to withstand extree temperature. This gland is ideal for harsh environments, including pharmaceutical, petrochemical, and offshore applications. LAPP part number numnber 52032580. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52032580 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT CN-M THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 1.06 BODY MATERIAL : Chromium-nickel steel BUSHING : FPM O-RING : FPM IP RATING : IP68 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -40°F to +392°F -40°C to +200°C
Description
LAPP's SKINTOP® SKINDICHT® CN/CN-M is a chromium-nickel steel strain relief with PG thread that is able to withstand extree temperature. This gland is ideal for harsh environments, including pharmaceutical, petrochemical, and offshore applications. LAPP part number numnber 52032580. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52032580 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT CN-M THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 1.06 BODY MATERIAL : Chromium-nickel steel BUSHING : FPM O-RING : FPM IP RATING : IP68 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -40°F to +392°F -40°C to +200°C

Suppliers

Company
Product
Description
Supplier Links
52032580 - LAPP SKINTOP® SKINDICHT® CN/CN-M - M12 x 1.5 - 0.138 to 0.197in clamping range- Metallic - OLF52032580 - Lapp Tannehill
Savage, MN, United States
52032580 - LAPP SKINTOP® SKINDICHT® CN/CN-M - M12 x 1.5 - 0.138 to 0.197in clamping range- Metallic
OLF52032580
52032580 - LAPP SKINTOP® SKINDICHT® CN/CN-M - M12 x 1.5 - 0.138 to 0.197in clamping range- Metallic OLF52032580
LAPP's SKINTOP® SKINDICHT® CN/CN-M is a chromium-nickel steel strain relief with PG thread that is able to withstand extree temperature. This gland is ideal for harsh environments, including pharmaceutical, petrochemical, and offshore applications. LAPP part number numnber 52032580. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52032580 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT CN-M THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 1.06 BODY MATERIAL : Chromium-nickel steel BUSHING : FPM O-RING : FPM IP RATING : IP68 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -40°F to +392°F -40°C to +200°C

LAPP's SKINTOP® SKINDICHT® CN/CN-M is a chromium-nickel steel strain relief with PG thread that is able to withstand extree temperature. This gland is ideal for harsh environments, including pharmaceutical, petrochemical, and offshore applications. LAPP part number numnber 52032580.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52032580 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT CN-M THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 1.06 BODY MATERIAL : Chromium-nickel steel BUSHING : FPM O-RING : FPM IP RATING : IP68 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -40°F to +392°F -40°C to +200°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF52032580
Product Name 52032580 - LAPP SKINTOP® SKINDICHT® CN/CN-M - M12 x 1.5 - 0.138 to 0.197in clamping range- Metallic
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248720 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details