LAPP SKINTOP® MSR is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP part number 52015780.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52015780 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR THREAD TYPE : PG THREAD SIZE : 9 THREAD LENGTH (IN) : 0.236 THREAD LENGTH (MM) : 5.9944 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.078 - 0.236 CLAMPING RANGE (MM) : 2 - 6 OVERALL LENGTH (IN) : 1.142 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.669 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | OLF52015780 |
| Product Name | 52015780 - LAPP SKINTOP® MSR Strain Relief Cable Gland - PG 9 |
| Application | Cable & Wire |