Lapp Tannehill Datasheets for Heavy Duty Rectangular Connectors

Heavy duty rectangular connectors are designed to accommodate large electrical loads and direct signals under a multitude of operating conditions.
Heavy Duty Rectangular Connectors: Learn more

Product Name Notes
LAPP EPIC® part number 700202NP is a top, single-entry high profile connector with single lever bolts and NPT 3/4" threading, and is IP65 rated when in the mated condition. Order...
LAPP EPIC® part number 700204NP is a top, single-entry high profile connector with single lever bolts and NPT 1" threading, and is IP65 rated when in the mated condition. Order...
LAPP EPIC® part number 700204R is a top, single-entry high profile connector with single lever bolts and PG 29 threading, and is IP65 rated when in the mated condition. Order...
LAPP EPIC® part number 79020200 is a top, single-entry high profile connector with single lever bolts and Metric M25 threading, and is IP65 rated when in the mated condition. Order...
LAPP EPIC® part number 79020400 is a top, single-entry high profile connector with single lever bolts and Metric M32 threading, and is IP65 rated when in the mated condition. Order...
LAPP EPIC® part number 79022200 is a side, single-entry high profile connector with single lever bolts and Metric M25 threading, and is IP65 rated when in the mated condition. Order...
LAPP EPIC® part number 79022400 is a side, single-entry high profile connector with single lever bolts and Metric M32 threading, and is IP65 rated when in the mated condition. Order...
LAPP's EPIC® HB 10 high profile double-entry surface mount base is a single lever connector with NPT 1" threading. Dust cover is included. Order LAPP part number 700654NP today. MANUFACTURER...
LAPP's EPIC® HB 10 high profile double-entry surface mount base is a single lever connector with NPT 1" threading. No dust cover included. Order LAPP part number 700614NP today. MANUFACTURER...
LAPP's EPIC® HB 10 high profile double-entry surface mount base is a single lever connector with NPT 3/4" threading. Dust cover is included. Order LAPP part number 700652NP today. MANUFACTURER...
LAPP's EPIC® HB 10 high profile double-entry surface mount base is a single lever connector with NPT 3/4" threading. No dust cover included. Order LAPP part number 700612NP today. MANUFACTURER...
LAPP's EPIC® HB 10 high profile hood is a housing with single lever bolts and a single side entry and PG 21 threading. PG hoods are provided with EPIC® SM/SP...
LAPP's EPIC® HB 10 high profile hood is a housing with single lever bolts and a single side entry and PG 29 threading. PG hoods are provided with EPIC® SM/SP...
LAPP's EPIC® HB 10 high profile hood is a housing with single lever bolts and a single top entry and NPT 3/4" threading. NPT hoods are provided with NPT fitting.
LAPP's EPIC® HB 10 high profile hood is a housing with single lever bolts and a single top entry and PG 29 threading. PG hoods are provided with EPIC® SM/SP...
LAPP's EPIC® HB 10 high profile single-entry surface mount base is a single lever connector with Metric M25 threading. Dust cover is included. Order LAPP part number 79064200 today. MANUFACTURER...
LAPP's EPIC® HB 10 high profile single-entry surface mount base is a single lever connector with Metric M25 threading. No dust cover included. Order LAPP part number 79060200 today. MANUFACTURER...
LAPP's EPIC® HB 10 high profile single-entry surface mount base is a single lever connector with NPT 1" threading. Dust cover is included. Order LAPP part number 700644NP today. MANUFACTURER...
LAPP's EPIC® HB 10 high profile single-entry surface mount base is a single lever connector with NPT 1" threading. No dust cover included. Order LAPP part number 700604MP today. MANUFACTURER...
LAPP's EPIC® HB 10 high profile single-entry surface mount base is a single lever connector with NPT 3/4" threading. Dust cover is included. Order LAPP part number 700624NP today. MANUFACTURER...
LAPP's EPIC® HB 10 high profile single-entry surface mount base is a single lever connector with NPT 3/4" threading. No dust cover included. Order LAPP part number 700602NP today. MANUFACTURER...
LAPP's EPIC® HB 10 standard hood is a side single-entry connector solution with Metric M25 threading.Metric side entry hoods come with a neck. Order LAPP part number 19042800 today from...
LAPP's EPIC® HB 10 standard hood is a side single-entry connector solution with PG 16 threading.PG hood provided with EPIC® SM/SP gland. Order LAPP part number 100429 today from Lapp...
LAPP's EPIC® HB 10 standard hood is a top single-entry connector solution with Metric M20 threading.Metric top entry hoods to not come with a neck. Order LAPP part number 19040900...
LAPP's EPIC® HB 10 standard hood is a top single-entry connector solution with Metric M25 threading.Metric top entry hoods to not come with a neck. Order LAPP part number 19040700...
LAPP's EPIC® HB 10 standard hood is a top single-entry connector solution with PG 16 threading.PG hood provided with EPIC® SM/SP gland. Order LAPP part number 100409 today from Lapp...
LAPP's EPIC® HB 10 standard hood is a top single-entry connector solution with PG 21 threading.PG hood provided with EPIC® SM/SP gland. Order LAPP part number 100407 today from Lapp...
LAPP's EPIC® HB 10 standard single-entry surface mount base is a single lever connector with NPT 1/2" threading. Dust cover is included. Order LAPP part number 100369NP today. MANUFACTURER :...
LAPP's EPIC® HB 10 standard single-entry surface mount base is a single lever connector with NPT 1/2" threading. No dust cover included. Order LAPP part number 100349NP today. MANUFACTURER :...
LAPP's EPIC® HB 6 standard surface mount base is a Metric 20 connector solution with a single lever and top double-entry. No dust cover. Order LAPP part number 19005000 today.
LAPP's EPIC® HB 6 standard surface mount base is a NPT 1/2" connector solution with a single lever and top single-entry. Dust cover included. Order LAPP part number 100070NP today.
LAPP's EPIC® HB 6 standard surface mount base is a NPT 1/2" connector solution with a single lever and top single-entry. Dust cover included. Order LAPP part number 100090NP today.
LAPP's EPIC® HB 6 standard surface mount base is a NPT 1/2" connector solution with a single lever and top single-entry. No dust cover. Order LAPP part number 100050NP today.
LAPP's EPIC® HB 6 standard surface mount base is a NPT 1/2" connector solution with a single lever and top single-entry. No dust cover. Order LAPP part number 100060NP today.
LAPP's EPIC® HB 6 standard surface mount base is a PG 16 connector solution with a single lever and top double-entry. Dust cover included. Order LAPP part number 100090 today.
LAPP's EPIC® HB 6 standard surface mount base is a PG 16 connector solution with a single lever and top double-entry. No dust cover. Order LAPP part number 100060 today.
LAPP's EPIC® HB 6 standard surface mount base is a PG 16 connector solution with a single lever and top single-entry. Dust cover included. Order LAPP part number 100070 today.
LAPP's EPIC® HB 6 standard surface mount base is a PG 16 connector solution with a single lever and top single-entry. No dust cover. Order LAPP part number 100050 today.
This EPIC® HB 6 Standard Hood Connector by LAPP is a Metric M20 Side entry solution with single lever bolts and an IP65 rating when in the mated condition. Order...
This EPIC® HB 6 Standard Hood Connector by LAPP is a Metric M20 top entry solution with single lever bolts and an IP65 rating when in the mated condition. Order...
This EPIC® HB 6 Standard Hood Connector by LAPP is a Metric M25 top entry solution with single lever bolts and an IP65 rating when in the mated condition. Order...
This EPIC® HB 6 Standard Hood Connector by LAPP is a NPT 1/2" Side entry solution with single lever bolts and an IP65 rating when in the mated condition. NPT...