Lapp Tannehill 53607417 - LAPP SKINTOP® SKINDICHT® DIX Multi Cable Sealing Bushing - 4 Holes - 0.067 inch - Fits SKINTOP® PG 7 OLF53607417

Description
LAPP's SKINTOP® SKINDICHT® DIX is a 4 cable sealing bushing for PG 7 polyamide strain relief cable glands. LAPP part number 53607417. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53607417 AVAILABILITY : In Stock PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX COLOR : Natural BODY MATERIAL : Silicone NUMBER OF CABLE HOLES : 4 HOLE (IN) : 0.067 IP RATING : IP54
Description
LAPP's SKINTOP® SKINDICHT® DIX is a 4 cable sealing bushing for PG 7 polyamide strain relief cable glands. LAPP part number 53607417. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53607417 AVAILABILITY : In Stock PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX COLOR : Natural BODY MATERIAL : Silicone NUMBER OF CABLE HOLES : 4 HOLE (IN) : 0.067 IP RATING : IP54

Suppliers

Company
Product
Description
Supplier Links
53607417 - LAPP SKINTOP® SKINDICHT® DIX Multi Cable Sealing Bushing - 4 Holes - 0.067 inch - Fits SKINTOP® PG 7 - OLF53607417 - Lapp Tannehill
Savage, MN, United States
53607417 - LAPP SKINTOP® SKINDICHT® DIX Multi Cable Sealing Bushing - 4 Holes - 0.067 inch - Fits SKINTOP® PG 7
OLF53607417
53607417 - LAPP SKINTOP® SKINDICHT® DIX Multi Cable Sealing Bushing - 4 Holes - 0.067 inch - Fits SKINTOP® PG 7 OLF53607417
LAPP's SKINTOP® SKINDICHT® DIX is a 4 cable sealing bushing for PG 7 polyamide strain relief cable glands. LAPP part number 53607417. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53607417 AVAILABILITY : In Stock PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX COLOR : Natural BODY MATERIAL : Silicone NUMBER OF CABLE HOLES : 4 HOLE (IN) : 0.067 IP RATING : IP54

LAPP's SKINTOP® SKINDICHT® DIX is a 4 cable sealing bushing for PG 7 polyamide strain relief cable glands.

LAPP part number 53607417.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53607417 AVAILABILITY : In Stock PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX COLOR : Natural BODY MATERIAL : Silicone NUMBER OF CABLE HOLES : 4 HOLE (IN) : 0.067 IP RATING : IP54

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53607417
Product Name 53607417 - LAPP SKINTOP® SKINDICHT® DIX Multi Cable Sealing Bushing - 4 Holes - 0.067 inch - Fits SKINTOP® PG 7
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601096R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 1856071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248704 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm31) - PS3T20-2X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0295 to 0.0591 inch (0.7500 to 1.5 mm)
View Details
2 suppliers