Lapp Tannehill 53015440 - LAPP SKINTOP® BT Strain Relief Cable Gland - PG 16 - Gray OLF53015440

Description
LAPP SKINTOP® BT bell-shape provides protection against excessive bending of flexible cables and wires used on hand-held equipment, flexing machine parts, and apparatus engineering. LAPP part number 53015440. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015440 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® BT THREAD TYPE : PG THREAD SIZE : 16 THREAD LENGTH (IN) : 0.394 THREAD LENGTH (MM) : 10.0076 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.354 - 0.551 CLAMPING RANGE (MM) : 9 - 14 OVERALL LENGTH (IN) : 2.202 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 1.063 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP SKINTOP® BT bell-shape provides protection against excessive bending of flexible cables and wires used on hand-held equipment, flexing machine parts, and apparatus engineering. LAPP part number 53015440. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015440 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® BT THREAD TYPE : PG THREAD SIZE : 16 THREAD LENGTH (IN) : 0.394 THREAD LENGTH (MM) : 10.0076 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.354 - 0.551 CLAMPING RANGE (MM) : 9 - 14 OVERALL LENGTH (IN) : 2.202 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 1.063 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
53015440 - LAPP SKINTOP® BT Strain Relief Cable Gland - PG 16 - Gray - OLF53015440 - Lapp Tannehill
Savage, MN, United States
53015440 - LAPP SKINTOP® BT Strain Relief Cable Gland - PG 16 - Gray
OLF53015440
53015440 - LAPP SKINTOP® BT Strain Relief Cable Gland - PG 16 - Gray OLF53015440
LAPP SKINTOP® BT bell-shape provides protection against excessive bending of flexible cables and wires used on hand-held equipment, flexing machine parts, and apparatus engineering. LAPP part number 53015440. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015440 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® BT THREAD TYPE : PG THREAD SIZE : 16 THREAD LENGTH (IN) : 0.394 THREAD LENGTH (MM) : 10.0076 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.354 - 0.551 CLAMPING RANGE (MM) : 9 - 14 OVERALL LENGTH (IN) : 2.202 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 1.063 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

LAPP SKINTOP® BT bell-shape provides protection against excessive bending of flexible cables and wires used on hand-held equipment, flexing machine parts, and apparatus engineering. LAPP part number 53015440.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015440 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® BT THREAD TYPE : PG THREAD SIZE : 16 THREAD LENGTH (IN) : 0.394 THREAD LENGTH (MM) : 10.0076 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.354 - 0.551 CLAMPING RANGE (MM) : 9 - 14 OVERALL LENGTH (IN) : 2.202 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 1.063 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53015440
Product Name 53015440 - LAPP SKINTOP® BT Strain Relief Cable Gland - PG 16 - Gray
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

TNDLDE - line bushing 1 - BARTEC
Specs
Application Cable & Wire
View Details
ALTH Cable Glands - 5308940 - Galco Industrial Electronics
Specs
Application Cable & Wire
View Details
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details