Lapp Tannehill 52110025 - LAPP SKINTOP® MS-M ATEX BRUSH Strain Relief Cable Gland - M40 x 1.5 OLF52110025

Description
LAPP SKINTOP® MS-M ATEX BRUSH was developed for safe use in areas with risk of explosion and for cables used with fail-safe circuits in housings and devices which require class “e” security. Simply insert the cable, push the braid shield under the innovative EMC brush, tighten the cap, and the connection is made. LAPP part number 52110025. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52110025 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-M ATEX BRUSH THREAD TYPE : Metric THREAD SIZE : 40 THREAD LENGTH (IN) : 0.355 THREAD LENGTH (MM) : 9.017 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.749 - 1.103 CLAMPING RANGE (MM) : 19 - 28 BUSHING : Special Elastomer LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.773 DYNAMIC TEMPERATURE RATING : -22°F to +194°F -30°C to +90°C STATIC TEMPERATURE RATING : -22°F to +194°F -30°C to +90°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS : ATEX
Description
LAPP SKINTOP® MS-M ATEX BRUSH was developed for safe use in areas with risk of explosion and for cables used with fail-safe circuits in housings and devices which require class “e” security. Simply insert the cable, push the braid shield under the innovative EMC brush, tighten the cap, and the connection is made. LAPP part number 52110025. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52110025 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-M ATEX BRUSH THREAD TYPE : Metric THREAD SIZE : 40 THREAD LENGTH (IN) : 0.355 THREAD LENGTH (MM) : 9.017 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.749 - 1.103 CLAMPING RANGE (MM) : 19 - 28 BUSHING : Special Elastomer LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.773 DYNAMIC TEMPERATURE RATING : -22°F to +194°F -30°C to +90°C STATIC TEMPERATURE RATING : -22°F to +194°F -30°C to +90°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS : ATEX

Suppliers

Company
Product
Description
Supplier Links
52110025 - LAPP SKINTOP® MS-M ATEX BRUSH Strain Relief Cable Gland - M40 x 1.5 - OLF52110025 - Lapp Tannehill
Savage, MN, United States
52110025 - LAPP SKINTOP® MS-M ATEX BRUSH Strain Relief Cable Gland - M40 x 1.5
OLF52110025
52110025 - LAPP SKINTOP® MS-M ATEX BRUSH Strain Relief Cable Gland - M40 x 1.5 OLF52110025
LAPP SKINTOP® MS-M ATEX BRUSH was developed for safe use in areas with risk of explosion and for cables used with fail-safe circuits in housings and devices which require class “e” security. Simply insert the cable, push the braid shield under the innovative EMC brush, tighten the cap, and the connection is made. LAPP part number 52110025. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52110025 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-M ATEX BRUSH THREAD TYPE : Metric THREAD SIZE : 40 THREAD LENGTH (IN) : 0.355 THREAD LENGTH (MM) : 9.017 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.749 - 1.103 CLAMPING RANGE (MM) : 19 - 28 BUSHING : Special Elastomer LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.773 DYNAMIC TEMPERATURE RATING : -22°F to +194°F -30°C to +90°C STATIC TEMPERATURE RATING : -22°F to +194°F -30°C to +90°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS : ATEX

LAPP SKINTOP® MS-M ATEX BRUSH was developed for safe use in areas with risk of explosion and for cables used with fail-safe circuits in housings and devices which require class “e” security. Simply insert the cable, push the braid shield under the innovative EMC brush, tighten the cap, and the connection is made. LAPP part number 52110025.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52110025 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-M ATEX BRUSH THREAD TYPE : Metric THREAD SIZE : 40 THREAD LENGTH (IN) : 0.355 THREAD LENGTH (MM) : 9.017 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.749 - 1.103 CLAMPING RANGE (MM) : 19 - 28 BUSHING : Special Elastomer LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.773 DYNAMIC TEMPERATURE RATING : -22°F to +194°F -30°C to +90°C STATIC TEMPERATURE RATING : -22°F to +194°F -30°C to +90°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS : ATEX

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF52110025
Product Name 52110025 - LAPP SKINTOP® MS-M ATEX BRUSH Strain Relief Cable Gland - M40 x 1.5
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248725 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details
Cable gland - M20 - ACC-BPL-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details