Lapp Tannehill 53806740 - LAPP SKINTOP® INOX Strain Relief Cable Gland - M16 x 1.5 OLF53806740

Description
LAPP SKINTOP® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food & beverage and pharmaceutical industry. LAPP part number 53806740. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53806740 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® INOX THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.275 THREAD LENGTH (MM) : 6.985 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.197 - 0.394 CLAMPING RANGE (MM) : 5 - 10 OVERALL LENGTH (IN) : 1.276 BUSHING : Silicone WRENCHING FLATS (IN) : 0.788 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX
Description
LAPP SKINTOP® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food & beverage and pharmaceutical industry. LAPP part number 53806740. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53806740 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® INOX THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.275 THREAD LENGTH (MM) : 6.985 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.197 - 0.394 CLAMPING RANGE (MM) : 5 - 10 OVERALL LENGTH (IN) : 1.276 BUSHING : Silicone WRENCHING FLATS (IN) : 0.788 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

Suppliers

Company
Product
Description
Supplier Links
53806740 - LAPP SKINTOP® INOX Strain Relief Cable Gland - M16 x 1.5 - OLF53806740 - Lapp Tannehill
Savage, MN, United States
53806740 - LAPP SKINTOP® INOX Strain Relief Cable Gland - M16 x 1.5
OLF53806740
53806740 - LAPP SKINTOP® INOX Strain Relief Cable Gland - M16 x 1.5 OLF53806740
LAPP SKINTOP® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food & beverage and pharmaceutical industry. LAPP part number 53806740. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53806740 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® INOX THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.275 THREAD LENGTH (MM) : 6.985 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.197 - 0.394 CLAMPING RANGE (MM) : 5 - 10 OVERALL LENGTH (IN) : 1.276 BUSHING : Silicone WRENCHING FLATS (IN) : 0.788 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

LAPP SKINTOP® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food & beverage and pharmaceutical industry. LAPP part number 53806740.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53806740 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® INOX THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.275 THREAD LENGTH (MM) : 6.985 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.197 - 0.394 CLAMPING RANGE (MM) : 5 - 10 OVERALL LENGTH (IN) : 1.276 BUSHING : Silicone WRENCHING FLATS (IN) : 0.788 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53806740
Product Name 53806740 - LAPP SKINTOP® INOX Strain Relief Cable Gland - M16 x 1.5
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details
Cable Glands - 2100622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm23) - PS2T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details