LAPP SKINTOP® GRIP-M is a double-strap strain relief cable gland with a high level of strain relief for harsh environmental conditions. Appropriate for portable equipment, cranes, conveying machinery, and systems on building sites. LAPP part number 53113200.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53113200 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® GRIP-M THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.335 THREAD LENGTH (MM) : 8.509 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.276 - 0.512 CLAMPING RANGE (MM) : 7 - 13 OVERALL LENGTH (IN) : 1.811 BUSHING : Silicone WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS : ATEX
| Lapp Tannehill | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | OLF53113200 |
| Product Name | 53113200 - LAPP SKINTOP® GRIP-M Strain Relief Cable Gland - M20 x 1.5 |
| Application | Cable & Wire |