Lapp Tannehill 52115810 - LAPP SKINTOP® MSR-XL Strain Relief Cable Gland - PG 16 OLF52115810

Description
LAPP SKINTOP® MSR-XL is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness, durability and long threads are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP part number 52115810. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52115810 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR-XL THREAD TYPE : PG THREAD SIZE : 16 THREAD LENGTH (IN) : 0.472 THREAD LENGTH (MM) : 11.9888 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.236 - 0.512 CLAMPING RANGE (MM) : 6 - 13 OVERALL LENGTH (IN) : 1.595 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved
Description
LAPP SKINTOP® MSR-XL is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness, durability and long threads are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP part number 52115810. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52115810 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR-XL THREAD TYPE : PG THREAD SIZE : 16 THREAD LENGTH (IN) : 0.472 THREAD LENGTH (MM) : 11.9888 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.236 - 0.512 CLAMPING RANGE (MM) : 6 - 13 OVERALL LENGTH (IN) : 1.595 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
52115810 - LAPP SKINTOP® MSR-XL Strain Relief Cable Gland - PG 16 - OLF52115810 - Lapp Tannehill
Savage, MN, United States
52115810 - LAPP SKINTOP® MSR-XL Strain Relief Cable Gland - PG 16
OLF52115810
52115810 - LAPP SKINTOP® MSR-XL Strain Relief Cable Gland - PG 16 OLF52115810
LAPP SKINTOP® MSR-XL is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness, durability and long threads are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP part number 52115810. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52115810 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR-XL THREAD TYPE : PG THREAD SIZE : 16 THREAD LENGTH (IN) : 0.472 THREAD LENGTH (MM) : 11.9888 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.236 - 0.512 CLAMPING RANGE (MM) : 6 - 13 OVERALL LENGTH (IN) : 1.595 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved

LAPP SKINTOP® MSR-XL is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness, durability and long threads are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP part number 52115810.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52115810 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR-XL THREAD TYPE : PG THREAD SIZE : 16 THREAD LENGTH (IN) : 0.472 THREAD LENGTH (MM) : 11.9888 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.236 - 0.512 CLAMPING RANGE (MM) : 6 - 13 OVERALL LENGTH (IN) : 1.595 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF52115810
Product Name 52115810 - LAPP SKINTOP® MSR-XL Strain Relief Cable Gland - PG 16
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4221044 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.9843 inch (25 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details