Lapp Tannehill 53019090 - LAPP SKINTOP® GMP- GL Locknut - Gray - 48 PG OLF53019090

Description
LAPP's SKINTOP® GMP-GL is a gray hexagonal locknut with 48 PG threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53019090. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53019090 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Locknuts SERIES : SKINTOP® GMP-GL COLOR : Gray THREAD TYPE : PG THREAD SIZE : 48 OD (IN) : 17 LOCKNUT MATERIAL : Glass fiber-reinforced polyamide NUT THICKNESS (IN) : 0.315 NUT THICKNESS (MM) : 17 WRENCHING FLATS (IN) : 2.758
Description
LAPP's SKINTOP® GMP-GL is a gray hexagonal locknut with 48 PG threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53019090. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53019090 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Locknuts SERIES : SKINTOP® GMP-GL COLOR : Gray THREAD TYPE : PG THREAD SIZE : 48 OD (IN) : 17 LOCKNUT MATERIAL : Glass fiber-reinforced polyamide NUT THICKNESS (IN) : 0.315 NUT THICKNESS (MM) : 17 WRENCHING FLATS (IN) : 2.758

Suppliers

Company
Product
Description
Supplier Links
53019090 - LAPP SKINTOP® GMP- GL Locknut - Gray - 48 PG - OLF53019090 - Lapp Tannehill
Savage, MN, United States
53019090 - LAPP SKINTOP® GMP- GL Locknut - Gray - 48 PG
OLF53019090
53019090 - LAPP SKINTOP® GMP- GL Locknut - Gray - 48 PG OLF53019090
LAPP's SKINTOP® GMP-GL is a gray hexagonal locknut with 48 PG threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53019090. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53019090 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Locknuts SERIES : SKINTOP® GMP-GL COLOR : Gray THREAD TYPE : PG THREAD SIZE : 48 OD (IN) : 17 LOCKNUT MATERIAL : Glass fiber-reinforced polyamide NUT THICKNESS (IN) : 0.315 NUT THICKNESS (MM) : 17 WRENCHING FLATS (IN) : 2.758

LAPP's SKINTOP® GMP-GL is a gray hexagonal locknut with 48 PG threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material.

LAPP part number 53019090.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53019090 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Locknuts SERIES : SKINTOP® GMP-GL COLOR : Gray THREAD TYPE : PG THREAD SIZE : 48 OD (IN) : 17 LOCKNUT MATERIAL : Glass fiber-reinforced polyamide NUT THICKNESS (IN) : 0.315 NUT THICKNESS (MM) : 17 WRENCHING FLATS (IN) : 2.758

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53019090
Product Name 53019090 - LAPP SKINTOP® GMP- GL Locknut - Gray - 48 PG
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602019R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 2100594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248694 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS03) - PS1T24-11X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details