Lapp Tannehill Datasheets for Network Equipment

Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more

Product Name Notes
LAPP's ETHERLINE® ACCESS M05T features 5 RJ45 ports and is a managed industrial Ethernet switch made for fixed installation, indoor industrial applications. Managed switches allow the user to have better...
LAPP's ETHERLINE® ACCESS M08T features 8 RJ45 ports and is a managed industrial Ethernet switch that is made for fixed installation, indoor industrial applications. Managed switches allow the user to...
LAPP's ETHERLINE® ACCESS U05T features 5 RJ45 ports and is an unmanaged industrial Ethernet switch made for fixed installation, indoor industrial applications. This product allows Ethernet devices to communicate with...
LAPP's ETHERLINE® ACCESS U08T features 8 RJ45 ports and is an unmanaged industrial Ethernet switch made for fixed installation, indoor industrial applications. This product allows Ethernet devices to communicate with...