Lapp Tannehill 53105210 - LAPP SKINTOP® HYGIENIC-R Strain Relief Cable Gland - M16 x 1.5 OLF53105210

Description
LAPP SKINTOP® HYGIENIC-R is a stainless steel cable gland with reducer bushing that uses FDA-approved material and is designed with special features which prevent micro-organisms and bacteria from sticking to the surface. It has an IP68/69 rating and withstands high pressure and high temperature washdowns. LAPP part number 53105210. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53105210 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® HYGIENIC-R THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.276 THREAD LENGTH (MM) : 7.0104 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.177 - 0.276 CLAMPING RANGE (MM) : 4.5 - 7 OVERALL LENGTH (IN) : 1.71 BUSHING : Special Elastomer WRENCHING FLATS (IN) : 0.788 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX
Description
LAPP SKINTOP® HYGIENIC-R is a stainless steel cable gland with reducer bushing that uses FDA-approved material and is designed with special features which prevent micro-organisms and bacteria from sticking to the surface. It has an IP68/69 rating and withstands high pressure and high temperature washdowns. LAPP part number 53105210. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53105210 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® HYGIENIC-R THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.276 THREAD LENGTH (MM) : 7.0104 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.177 - 0.276 CLAMPING RANGE (MM) : 4.5 - 7 OVERALL LENGTH (IN) : 1.71 BUSHING : Special Elastomer WRENCHING FLATS (IN) : 0.788 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

Suppliers

Company
Product
Description
Supplier Links
53105210 - LAPP SKINTOP® HYGIENIC-R Strain Relief Cable Gland - M16 x 1.5 - OLF53105210 - Lapp Tannehill
Savage, MN, United States
53105210 - LAPP SKINTOP® HYGIENIC-R Strain Relief Cable Gland - M16 x 1.5
OLF53105210
53105210 - LAPP SKINTOP® HYGIENIC-R Strain Relief Cable Gland - M16 x 1.5 OLF53105210
LAPP SKINTOP® HYGIENIC-R is a stainless steel cable gland with reducer bushing that uses FDA-approved material and is designed with special features which prevent micro-organisms and bacteria from sticking to the surface. It has an IP68/69 rating and withstands high pressure and high temperature washdowns. LAPP part number 53105210. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53105210 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® HYGIENIC-R THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.276 THREAD LENGTH (MM) : 7.0104 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.177 - 0.276 CLAMPING RANGE (MM) : 4.5 - 7 OVERALL LENGTH (IN) : 1.71 BUSHING : Special Elastomer WRENCHING FLATS (IN) : 0.788 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

LAPP SKINTOP® HYGIENIC-R is a stainless steel cable gland with reducer bushing that uses FDA-approved material and is designed with special features which prevent micro-organisms and bacteria from sticking to the surface. It has an IP68/69 rating and withstands high pressure and high temperature washdowns. LAPP part number 53105210.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53105210 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® HYGIENIC-R THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.276 THREAD LENGTH (MM) : 7.0104 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.177 - 0.276 CLAMPING RANGE (MM) : 4.5 - 7 OVERALL LENGTH (IN) : 1.71 BUSHING : Special Elastomer WRENCHING FLATS (IN) : 0.788 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53105210
Product Name 53105210 - LAPP SKINTOP® HYGIENIC-R Strain Relief Cable Gland - M16 x 1.5
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

TNDLDF - line bushings 1 - BARTEC
Specs
Application Cable & Wire
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248404 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
Cable gland - M20 - ACC-BPL-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details