Lapp Tannehill Datasheets for Flat Cables
Flat cables are used in computers for internal connections to peripherals. They consist of highly stranded, individually-insulated conductors that are laid parallel and then fused in a flat, flexible ribbon form. Flat cables are also referred to as ribbon cables.
Flat Cables: Learn more
| Product Name | Notes |
|---|---|
| Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets... | |
| LAPP ÖLFLEX® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature... | |
| TE Connectivity's Madison Cable 26 AWG 14 conductor FEP IDC Ribbon Cable provides precise tolerances for mass termination. Weight reduction for ease of handling and flexibility Consistent electrical properties Easily... | |
| TE Connectivity's Madison Cable 28 AWG 26 conductor PVC IDC Ribbon Cable provides precise tolerances for mass termination. 500 ft put up Weight reduction for ease of handling and flexibility... | |
| TE Connectivity's Madison Cable 28 AWG 26 conductor PVC IDC Ribbon Cable provides precise tolerances for mass termination. Weight reduction for ease of handling and flexibility Consistent electrical properties Easily... | |
| TE Connectivity's Madison Cable 28 AWG 40 conductor PVC IDC Ribbon Cable provides precise tolerances for mass termination. Weight reduction for ease of handling and flexibility Consistent electrical properties Easily... | |
| TE Connectivity's Madison Cable 30 AWG 80 conductor PVC IDC Ribbon Cable provides precise tolerances for mass termination. Weight reduction for ease of handling and flexibility Consistent electrical properties Easily... | |
| TE Connectivity's Madison Cable26 awg 34 condcutor PVC IDC Ribbon Cable provides precise tolerances for mass termination. 100 ft put up Weight reduction for ease of handling and flexibility Consistent... |