Lapp Tannehill Datasheets for Shrink Tubing
Heat shrink tubing conforms to the size and shape of wires, connections, open coils, and other electrically conductive elements to insulate and protect them from adverse environmental conditions.
Shrink Tubing: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 3M™ Cold Shrink Connector Insulators 8423-6 Series are open-ended, tubular, rubber sleeves which are factory expanded and assembled onto a removable core. The core is removed after the tube has... | |
| 3M™ Cold Shrink Connector Insulators 8424-8-8 Series are open-ended, tubular, rubber sleeves which are factory expanded and assembled onto a removable core. The core is removed after the tube has... | |
| 3M™ Cold Shrink Connector Insulators 8425-8 Series are open-ended, tubular, rubber sleeves which are factory expanded and assembled onto a removable core. The core is removed after the tube has... | |
| 3M™ Cold Shrink Connector Insulators 8426-11 Series are open-ended, tubular, rubber sleeves which are factory expanded and assembled onto a removable core. The core is removed after the tube has... | |
| 3M™ Cold Shrink Connector Insulators 8426-9 Series are open-ended, tubular, rubber sleeves which are factory expanded and assembled onto a removable core. The core is removed after the tube has... | |
| 3M™ Cold Shrink Connector Insulators 8427-12 Series are open-ended, tubular, rubber sleeves which are factory expanded and assembled onto a removable core. The core is removed after the tube has... | |
| 3M™ Cold Shrink Connector Insulators 8427-16 Series are open-ended, tubular, rubber sleeves which are factory expanded and assembled onto a removable core. The core is removed after the tube has... | |
| 3M™ Cold Shrink Connector Insulators 8427-6 Series are open-ended, tubular, rubber sleeves which are factory expanded and assembled onto a removable core. The core is removed after the tube has... | |
| 3M™ Cold Shrink Connector Insulators 8428-12 Series are open-ended, tubular, rubber sleeves which are factory expanded and assembled onto a removable core. The core is removed after the tube has... | |
| 3M™ Cold Shrink Connector Insulators 8428-18 Series are open-ended, tubular, rubber sleeves which are factory expanded and assembled onto a removable core. The core is removed after the tube has... | |
| 3M™ Cold Shrink Connector Insulators 8428-6 Series are open-ended, tubular, rubber sleeves which are factory expanded and assembled onto a removable core. The core is removed after the tube has... | |
| 3M™ Cold Shrink Connector Insulators 8429-12 Series are open-ended, tubular, rubber sleeves which are factory expanded and assembled onto a removable core. The core is removed after the tube has... | |
| 3M™ Cold Shrink Connector Insulators 8429-18 Series are open-ended, tubular, rubber sleeves which are factory expanded and assembled onto a removable core. The core is removed after the tube has... | |
| 3M™ Cold Shrink Connector Insulators 8429-6 Series are open-ended, tubular, rubber sleeves which are factory expanded and assembled onto a removable core. The core is removed after the tube has... | |
| 3M™ Cold Shrink Connector Insulators 8429-9 Series are open-ended, tubular, rubber sleeves which are factory expanded and assembled onto a removable core. The core is removed after the tube has... | |
| 3M™ Cold Shrink Connector Insulators 8430-18 Series are open-ended, tubular, rubber sleeves which are factory expanded and assembled onto a removable core. The core is removed after the tube has... | |
| 3M™ Cold Shrink Connector Insulators 8430-9 Series are open-ended, tubular, rubber sleeves which are factory expanded and assembled onto a removable core. The core is removed after the tube has... | |
| 3M™ Cold Shrink Connector Insulators 8443-2 series are open-ended, silicone rubber, tubular sleeves. The sleeves are factory expanded and assembled on a removable supporting plastic core. Each rubber assembly is... | |
| 3M™ Cold Shrink Connector Insulators 8443-2.5 Series are open-ended, silicone rubber, tubular sleeves. The sleeves are factory expanded and assembled on a removable supporting plastic core. Each rubber assembly is... | |
| 3M™ Cold Shrink Connector Insulators 8443-3 Series are open-ended, silicone rubber, tubular sleeves. The sleeves are factory expanded and assembled on a removable supporting plastic core. Each rubber assembly is... | |
| 3M™ Cold Shrink Connector Insulators 8443-3.2 Series are open-ended, silicone rubber, tubular sleeves. The sleeves are factory expanded and assembled on a removable supporting plastic core. Each rubber assembly is... | |
| 3M™ Cold Shrink Connector Insulators 8443-6.5 Series are open-ended, silicone rubber, tubular sleeves. The sleeves are factory expanded and assembled on a removable supporting plastic core. Each rubber assembly is... | |
| 3M™ Cold Shrink Connector Insulators 8443-7.5 Series are open-ended, silicone rubber, tubular sleeves. The sleeves are factory expanded and assembled on a removable supporting plastic core. Each rubber assembly is... | |
| 3M™ Cold Shrink Connector Insulators 8447-8 Series are open-ended, silicone rubber, tubular sleeves. The sleeves are factory expanded and assembled on a removable supporting plastic core. Each rubber assembly is... | |
| Dunbar's 1635F 1/16 inch polyolefin heat shrink tubing is a flexible, flame retardant, heat shrinkable polyolefin tube. It is designed for a wide range of applications including insulation for electric... | |
| Dunbar's 1635F 1/2 inch polyolefin heat shrink tubing is a flexible, flame retardant, heat shrinkable polyolefin tube. It is designed for a wide range of applications including insulation for electric... | |
| Dunbar's 1635F 1/4 inch polyolefin heat shrink tubing is a flexible, flame retardant, heat shrinkable polyolefin tube. It is designed for a wide range of applications including insulation for electric... | |
| Dunbar's 1635F 1/8 inch polyolefin heat shrink tubing is a flexible, flame retardant, heat shrinkable polyolefin tube. It is designed for a wide range of applications including insulation for electric... | |
| Dunbar's 1635F 2 inch polyolefin heat shrink tubing is a flexible, flame retardant, heat shrinkable polyolefin tube. It is designed for a wide range of applications including insulation for electric... | |
| Dunbar's 1635F 3/16 inch polyolefin heat shrink tubing is a flexible, flame retardant, heat shrinkable polyolefin tube. It is designed for a wide range of applications including insulation for electric... | |
| Dunbar's 1635F 3/32 inch polyolefin heat shrink tubing is a flexible, flame retardant, heat shrinkable polyolefin tube. It is designed for a wide range of applications including insulation for electric... | |
| Dunbar's 1635F 3/4 inch polyolefin heat shrink tubing is a flexible, flame retardant, heat shrinkable polyolefin tube. It is designed for a wide range of applications including insulation for electric... | |
| Dunbar's 1635F 3/64 inch polyolefin heat shrink tubing is a flexible, flame retardant, heat shrinkable polyolefin tube. It is designed for a wide range of applications including insulation for electric... | |
| Dunbar's 1635F 3/8 inch polyolefin heat shrink tubing is a flexible, flame retardant, heat shrinkable polyolefin tube. It is designed for a wide range of applications including insulation for electric... | |
| Dunbar's 1635F 5/16 inch polyolefin heat shrink tubing is a flexible, flame retardant, heat shrinkable polyolefin tube. It is designed for a wide range of applications including insulation for electric... | |
| Dunbar's 1635S 1/16 inch polyolefin heat shrink tubing is designed for wire strain-relief applications and terminations, wire splices, soldered or crimped connections. It provides tough and high abrasion resistance for... | |
| Dunbar's 4635WS 6 mm polyolefin heat shrink tubing is a semi-rigid, high shrink ratio, flame retardant, heat resistant, mechanically tough heat shrinkable polyolefin tube with an adhesive lining which flows... | |
| Dunbar's 4635WT 1/2 inch polyolefin shrink tubing is a very flexible, high shrink ratio, heat resistant, heat shrinkable polyolefin tube with an adhesive lining, which flows when heated. It may... | |
| PVC heat shrink-HS105-1 black is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-1 blue is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-1 clear is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-1 red is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-1 white is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-1 yellow is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-1-1/2 black is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-1-1/2 blue is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-1-1/2 clear is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-1-1/2 red is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-1-1/2 white is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-1-1/2 yellow is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-1-1/4 black is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-1-1/4 blue is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-1-1/4 clear is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-1-1/4 red is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-1-1/4 white is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-1-1/4 yellow is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-1/16 black is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-1/16 blue is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-1/16 clear is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-1/16 red is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-1/16 white is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-1/16 yellow is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-1/2 black is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-1/2 blue is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-1/2 clear is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-1/2 red is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-1/2 white is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-1/2 yellow is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-1/4 black is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-1/4 blue is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-1/4 clear is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-1/4 red is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-1/4 white is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-1/4 yellow is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-1/8 black is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-1/8 blue is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-1/8 clear is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-1/8 red is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-1/8 white is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-1/8 yellow is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-2 black is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-2 blue is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-2 clear is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-2 red is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-2 white is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-2 yellow is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-2-1/2 black is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-2-1/2 blue is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-2-1/2 clear is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-2-1/2 red is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-2-1/2 white is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-2-1/2 yellow is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-3 black is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-3 blue is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-3 clear is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-3 red is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-3 white is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-3 yellow is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-3/16 black is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-3/16 blue is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-3/16 clear is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-3/16 red is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-3/16 white is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-3/16 yellow is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-3/32 black is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-3/32 blue is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-3/32 clear is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-3/32 red is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-3/32 white is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-3/32 yellow is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-3/4 black is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-3/4 blue is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-3/4 clear is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-3/4 red is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-3/4 white is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-3/4 yellow is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-3/64 black is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-3/64 blue is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-3/64 clear is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-3/64 red is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-3/64 white is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-3/64 yellow is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-3/8 black is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-3/8 blue is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-3/8 clear is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-3/8 red is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-3/8 white is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-3/8 yellow is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-4 black is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-4 blue is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-4 clear is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-4 red is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-4 white is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-4 yellow is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-5/16 black is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-5/16 blue is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-5/16 clear is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-5/16 red is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-5/16 white is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-5/16 yellow is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-5/8 black is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-5/8 blue is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-5/8 clear is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-5/8 red is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-5/8 white is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| PVC heat shrink-HS105-5/8 yellow is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER... | |
| Sumitomo's SUMIMARK® SM3-12 Black 1-1/2-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 Black 1-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 Black 1/16-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 Black 1/2-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 Black 1/4-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 Black 1/8-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 Black 2-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 Black 3/16-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 Black 3/32-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 White 1-1/2-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 White 1-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 White 1/16-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 White 1/2-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 White 1/4-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 White 1/8-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 White 2-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 White 3/16-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 White 3/32-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 Yellow 1-1/2-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 Yellow 1-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 Yellow 1/16-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 Yellow 1/2-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 Yellow 1/4-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 Yellow 1/8-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 Yellow 2-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 Yellow 3/16-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's Sumitube B2 is suitable for the insulation, protection and reinforcement of wire terminations and joints, for color identification and bundling of wires, and for the insulation and protection of... | |
| Sumitomo's Sumitube W3B2(4X) is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 24/6 mm, Black,... | |
| Sumitomo's Sumitube W3B2(4X) is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 24/6 mm, White,... | |
| Sumitomo's Sumitube W3B2(4X) is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 32/8 mm, Black,... | |
| Sumitomo's Sumitube W3B2(4X) is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 32/8 mm, White,... | |
| TE Connectivity's 0.032 Clear, 3:1 Shrink Ratio MT-LWA is a flexible, modified polyolefin medical grade tubing used in process aid applications. With the Raychem crosslink advantage, material can reflow nylon/pebax... | |
| TE Connectivity's 0.047 Clear, 3:1 Shrink Ratio MT-LWA is a flexible, modified polyolefin medical grade tubing used in process aid applications. With the Raychem crosslink advantage, material can reflow nylon/pebax... | |
| TE Connectivity's 0.063 Clear, 3:1 Shrink Ratio MT-LWA is a flexible, modified polyolefin medical grade tubing used in process aid applications. With the Raychem crosslink advantage, material can reflow nylon/pebax... | |
| TE Connectivity's 0.078 Clear, 3:1 Shrink Ratio MT-LWA is a flexible,modified polyolefin medical grade tubing used in process aid applications. With the Raychem crosslink advantage, material can reflow nylon/pebax grade... | |
| TE Connectivity's 0.094 Clear, 3:1 Shrink Ratio MT-LWA is a flexible, modified polyolefin medical grade tubing used in process aid applications. With the Raychem crosslink advantage, material can reflow nylon/pebax... | |
| TE Connectivity's 0.110 Clear, 3:1 Shrink Ratio MT-LWA is a flexible, modified polyolefin medical grade tubing used in process aid applications. With the Raychem crosslink advantage, material can reflow nylon/pebax... | |
| TE Connectivity's 0.125 Clear, 3:1 Shrink Ratio MT-LWA is a flexible, mdified polyolefin medical grade tubing used in process aid applications. With the Raychem crosslink advantage, material can reflow nylon/pebax... | |
| TE Connectivity's 0.188 Clear, 3:1 Shrink Ratio MT-LWA is a flexible, mdified polyolefin medical grade tubing used in process aid applications. With the Raychem crosslink advantage, material can reflow nylon/pebax... | |
| TE Connectivity's 0.250 Clear, 3:1 Shrink Ratio MT-LWA is a flexible, mdified polyolefin medical grade tubing used in process aid applications. With the Raychem crosslink advantage, material can reflow nylon/pebax... | |
| TE Connectivity's 0.375 Clear, 3:1 Shrink Ratio MT-LWA is a flexible, modified polyolefin medical grade tubing used in process aid applications. With the Raychem crosslink advantage, material can reflow nylon/pebax... | |
| TE Connectivity's 1/16 Clear, 2:1 Shrink Ratio MT-LWA is a flexible, modified polyolefin medical grade tubing used in process aid applications. With the Raychem crosslink advantage, material can reflow nylon/pebax... | |
| TE Connectivity's 1/32" Clear, 2:1 Shrink Ratio MT-LWA is a flexible, modified polyolefin medical grade tubing used in process aid applications. With the Raychem crosslink advantage, material can reflow nylon/pebax... | |
| TE Connectivity's 1/4" Clear, 2:1 Shrink Ratio MT-LWA is a flexible, modified polyolefin medical grade tubing used in process aid applications. With the Raychem crosslink advantage, material can reflow nylon/pebax... | |
| TE Connectivity's 1/8" Clear, 2:1 Shrink Ratio MT-LWA is a flexible, modified polyolefin medical grade tubing used in process aid applications. With the Raychem crosslink advantage, material can reflow nylon/pebax... | |
| TE Connectivity's 3/16" Clear, 2:1 Shrink Ratio MT-LWA is a flexible, modified polyolefin medical grade tubing used in process aid applications. With the Raychem crosslink advantage, material can reflow nylon/pebax... | |
| TE Connectivity's 3/32" Clear, 2:1 Shrink Ratio MT-LWA is a flexible, modified polyolefin medical grade tubing used in process aid applications. With the Raychem crosslink advantage, material can reflow nylon/pebax... | |
| TE Connectivity's 3/64" Clear, 2:1 Shrink Ratio MT-LWA is a flexible, modified polyolefin medical grade tubing used in process aid applications. With the Raychem crosslink advantage, material can reflow nylon/pebax... | |
| TE Connectivity's 3/8" Clear, 2:1 Shrink Ratio MT-LWA is a flexible, modified polyolefin medical grade tubing used in process aid applications. With the Raychem crosslink advantage, material can reflow nylon/pebax... | |
| TE Connectivity's DWP-125 1 inch Polyolefin heat shrink tubing is an adhesive-lined, medium-wall heat-shrinkable tubing for applications requiring mechanical protection and sealing. Black. TE DWP-125 1-0. MANUFACTURER : TE Connectivity... | |
| TE Connectivity's DWP-125 1-1/2 inch Polyolefin heat shrink tubing is an adhesive-lined, medium-wall heat-shrinkable tubing for applications requiring mechanical protection and sealing. Black. TE DWP-125 1-1/2-0. MANUFACTURER : TE Connectivity... | |
| TE Connectivity's DWP-125 1/2 inch Polyolefin heat shrink tubing is an adhesive-lined, medium-wall heat-shrinkable tubing for applications requiring mechanical protection and sealing. Black. TE DWP-125 1/2-0. MANUFACTURER : TE Connectivity... | |
| TE Connectivity's DWP-125 1/4 inch Polyolefin heat shrink tubing is an adhesive-lined, medium-wall heat-shrinkable tubing for applications requiring mechanical protection and sealing. Black. TE DWP-125 1/4-0. MANUFACTURER : TE Connectivity... | |
| TE Connectivity's DWP-125 1/8 inch Polyolefin heat shrink tubing is an adhesive-lined, medium-wall heat-shrinkable tubing for applications requiring mechanical protection and sealing. Black. TE DWP-125 1/8-0. MANUFACTURER : TE Connectivity... | |
| TE Connectivity's DWP-125 2 inch Polyolefin heat shrink tubing is an adhesive-lined, medium-wall heat-shrinkable tubing for applications requiring mechanical protection and sealing. Black. TE DWP-125 2-0. MANUFACTURER : TE Connectivity... | |
| TE Connectivity's DWP-125 3/16 inch Polyolefin heat shrink tubing is an adhesive-lined, medium-wall heat-shrinkable tubing for applications requiring mechanical protection and sealing. Black. TE DWP-125 3/16-0. MANUFACTURER : TE Connectivity... | |
| TE Connectivity's DWP-125 3/4 inch Polyolefin heat shrink tubing is an adhesive-lined, medium-wall heat-shrinkable tubing for applications requiring mechanical protection and sealing. Black. TE DWP-125 3/4-0. MANUFACTURER : TE Connectivity... | |
| TE Connectivity's DWP-125 3/8 inch Polyolefin heat shrink tubing is an adhesive-lined, medium-wall heat-shrinkable tubing for applications requiring mechanical protection and sealing. Black. TE DWP-125 3/8-0. MANUFACTURER : TE Connectivity... | |
| TE Connectivity's ES-2000 No.1 Polyolefin heat shrink tubing is a clear, adhesive-lined heat-shrinkable tubing designed for sealing and electrical insulation applications where see-through inspection is required. Black. TE ES2000-No.1-0. MANUFACTURER... | |
| TE Connectivity's ES-2000 No.2 Polyolefin heat shrink tubing is a clear, adhesive-lined heat-shrinkable tubing designed for sealing and electrical insulation applications where see-through inspection is required. Black. TE ES2000-No.2-0. MANUFACTURER... | |
| TE Connectivity's ES-2000 No.3 Polyolefin heat shrink tubing is a clear, adhesive-lined heat-shrinkable tubing designed for sealing and electrical insulation applications where see-through inspection is required. Black. TE ES2000-No.3-0. MANUFACTURER... | |
| TE Connectivity's ES-2000 No.4 Polyolefin heat shrink tubing is a clear, adhesive-lined heat-shrinkable tubing designed for sealing and electrical insulation applications where see-through inspection is required. Black. TE ES2000-No.4-0. MANUFACTURER... | |
| TE Connectivity's MFT Microfit No. 1 Polyolefin heat shrink tubing is a small diameter, high shrink ratio, heat-shrinkable tubing that provides electrical insulation, mechanical protection, and strain relief in the... | |
| TE Connectivity's MFT Microfit No. 2 Polyolefin heat shrink tubing is a small diameter, high shrink ratio, heat-shrinkable tubing that provides electrical insulation, mechanical protection, and strain relief in the... | |
| TE Connectivity's MFT Microfit No. 33 Polyolefin heat shrink tubing is a small diameter, high shrink ratio, heat-shrinkable tubing that provides electrical insulation, mechanical protection, and strain relief in the... | |
| TE Connectivity's MFT Microfit No. 65 Polyolefin heat shrink tubing is a small diameter, high shrink ratio, heat-shrinkable tubing that provides electrical insulation, mechanical protection, and strain relief in the... | |
| TE Connectivity's MT-PBX 0.04 inch PEBA heat shrink tubing is a tough, robust medical dual wall heat-shrinkable PEBA tubing that does not require the use of a process aid, which... | |
| TE Connectivity's MT-PBX 0.04 inch PEBA heat shrink tubing is a tough, robust medical single wall heat-shrinkable PEBA tubing that does not require the use of a process aid, which... | |
| TE Connectivity's MT-PBX 0.06 inch PEBA heat shrink tubing is a tough, robust medical single wall heat-shrinkable PEBA tubing that does not require the use of a process aid, which... | |
| TE Connectivity's MT-PBX 0.063 inch PEBA heat shrink tubing is a tough, robust medical dual wall heat-shrinkable PEBA tubing that does not require the use of a process aid, which... | |
| TE Connectivity's MT-PBX 0.093 inch PEBA heat shrink tubing is a tough, robust medical dual wall heat-shrinkable PEBA tubing that does not require the use of a process aid, which... | |
| TE Connectivity's MT-PBX 0.1 inch PEBA heat shrink tubing is a tough, robust medical dual wall heat-shrinkable PEBA tubing that does not require the use of a process aid, which... | |
| TE Connectivity's MT-PBX 0.1 inch PEBA heat shrink tubing is a tough, robust medical single wall heat-shrinkable PEBA tubing that does not require the use of a process aid, which... | |
| TE Connectivity's MT-PBX 0.12 inch PEBA heat shrink tubing is a tough, robust medical single wall heat-shrinkable PEBA tubing that does not require the use of a process aid, which... | |
| TE Connectivity's MT-PBX 0.125 inch PEBA heat shrink tubing is a tough, robust medical dual wall heat-shrinkable PEBA tubing that does not require the use of a process aid, which... | |
| TE Connectivity's MT-PBX 0.188 inch PEBA heat shrink tubing is a tough, robust medical dual wall heat-shrinkable PEBA tubing that does not require the use of a process aid, which... | |
| TE Connectivity's MT-PBX 0.188 inch PEBA heat shrink tubing is a tough, robust medical single wall heat-shrinkable PEBA tubing that does not require the use of a process aid, which... | |
| TE Connectivity's MT-PBX 0.25 inch PEBA heat shrink tubing is a tough, robust medical dual wall heat-shrinkable PEBA tubing that does not require the use of a process aid, which... | |
| TE Connectivity's MT-PBX 0.25 inch PEBA heat shrink tubing is a tough, robust medical single wall heat-shrinkable PEBA tubing that does not require the use of a process aid, which... | |
| TE Connectivity's MT2000 10mm Polyolefin heat shrink tubing is a medical-grade, very thin wall, polyolefin heat-shrinkable tubing suitable for medical applications requiring lubricity, flexibility, and excellent electrical insulation performance. Black. | |
| TE Connectivity's MT2000 1mm Polyolefin heat shrink tubing is a medical-grade, very thin wall, polyolefin heat-shrinkable tubing suitable for medical applications requiring lubricity, flexibility, and excellent electrical insulation performance. Black. | |
| TE Connectivity's MT2000 2mm Polyolefin heat shrink tubing is a medical-grade, very thin wall, polyolefin heat-shrinkable tubing suitable for medical applications requiring lubricity, flexibility, and excellent electrical insulation performance. Black. | |
| TE Connectivity's MT2000 3mm Polyolefin heat shrink tubing is a medical-grade, very thin wall, polyolefin heat-shrinkable tubing suitable for medical applications requiring lubricity, flexibility, and excellent electrical insulation performance. Black. | |
| TE Connectivity's MT2000 6mm Polyolefin heat shrink tubing is a medical-grade, very thin wall, polyolefin heat-shrinkable tubing suitable for medical applications requiring lubricity, flexibility, and excellent electrical insulation performance. Black. | |
| TE Connectivity's MT3000 1 inch PVDF heat shrink tubing is a medical-grade, thin wall, flexible, fluoropolymer heat-shrinkable tubing suitable for applications requiring high temperature performance and resistance to abrasion, cut-through,... | |
| TE Connectivity's MT3000 1/16 inch PVDF heat shrink tubing is a medical-grade, thin wall, flexible, fluoropolymer heat-shrinkable tubing suitable for applications requiring high temperature performance and resistance to abrasion, cut-through,... | |
| TE Connectivity's MT3000 1/2 inch PVDF heat shrink tubing is a medical-grade, thin wall, flexible, fluoropolymer heat-shrinkable tubing suitable for applications requiring high temperature performance and resistance to abrasion, cut-through,... | |
| TE Connectivity's MT3000 1/4 inch PVDF heat shrink tubing is a medical-grade, thin wall, flexible, fluoropolymer heat-shrinkable tubing suitable for applications requiring high temperature performance and resistance to abrasion, cut-through,... | |
| TE Connectivity's MT3000 1/8 inch PVDF heat shrink tubing is a medical-grade, thin wall, flexible, fluoropolymer heat-shrinkable tubing suitable for applications requiring high temperature performance and resistance to abrasion, cut-through,... | |
| TE Connectivity's MT3000 3/16 inch PVDF heat shrink tubing is a medical-grade, thin wall, flexible, fluoropolymer heat-shrinkable tubing suitable for applications requiring high temperature performance and resistance to abrasion, cut-through,... | |
| TE Connectivity's MT3000 3/32 inch PVDF heat shrink tubing is a medical-grade, thin wall, flexible, fluoropolymer heat-shrinkable tubing suitable for applications requiring high temperature performance and resistance to abrasion, cut-through,... | |
| TE Connectivity's MT3000 3/4 inch PVDF heat shrink tubing is a medical-grade, thin wall, flexible, fluoropolymer heat-shrinkable tubing suitable for applications requiring high temperature performance and resistance to abrasion, cut-through,... | |
| TE Connectivity's MT3000 3/64 inch PVDF heat shrink tubing is a medical-grade, thin wall, flexible, fluoropolymer heat-shrinkable tubing suitable for applications requiring high temperature performance and resistance to abrasion, cut-through,... | |
| TE Connectivity's MT3000 3/8 inch PVDF heat shrink tubing is a medical-grade, thin wall, flexible, fluoropolymer heat-shrinkable tubing suitable for applications requiring high temperature performance and resistance to abrasion, cut-through,... | |
| TE Connectivity's MT5000 1/16 inch LDPE heat shrink tubing is a medical-grade, flexible, polyolefin heat-shrinkable tubing suitable for applications requiring excellent electrical insulation performance and resistance to abrasion and harmful... | |
| TE Connectivity's MT5000 1/2 inch LDPE heat shrink tubing is a medical-grade, flexible, polyolefin heat-shrinkable tubing suitable for applications requiring excellent electrical insulation performance and resistance to abrasion and harmful... | |
| TE Connectivity's MT5000 1/4 inch LDPE heat shrink tubing is a medical-grade, flexible, polyolefin heat-shrinkable tubing suitable for applications requiring excellent electrical insulation performance and resistance to abrasion and harmful... | |
| TE Connectivity's MT5000 1/8 inch LDPE heat shrink tubing is a medical-grade, flexible, polyolefin heat-shrinkable tubing suitable for applications requiring excellent electrical insulation performance and resistance to abrasion and harmful... | |
| TE Connectivity's MT5000 3/16 inch LDPE heat shrink tubing is a medical-grade, flexible, polyolefin heat-shrinkable tubing suitable for applications requiring excellent electrical insulation performance and resistance to abrasion and harmful... | |
| TE Connectivity's MT5000 3/32 inch LDPE heat shrink tubing is a medical-grade, flexible, polyolefin heat-shrinkable tubing suitable for applications requiring excellent electrical insulation performance and resistance to abrasion and harmful... | |
| TE Connectivity's MT5000 3/4 inch LDPE heat shrink tubing is a medical-grade, flexible, polyolefin heat-shrinkable tubing suitable for applications requiring excellent electrical insulation performance and resistance to abrasion and harmful... | |
| TE Connectivity's MT5000 3/64 inch LDPE heat shrink tubing is a medical-grade, flexible, polyolefin heat-shrinkable tubing suitable for applications requiring excellent electrical insulation performance and resistance to abrasion and harmful... | |
| TE Connectivity's MT5000 3/8 inch LDPE heat shrink tubing is a medical-grade, flexible, polyolefin heat-shrinkable tubing suitable for applications requiring excellent electrical insulation performance and resistance to abrasion and harmful... | |
| TE Connectivity's MT6000 1/2 inch Polyolefin heat shrink tubing is a very flexible, high expansion ratio medical-grade modified polyolefin heat shrinkable tubing. Black. TE MT6000-1/2-0. MANUFACTURER : TE Connectivity MANUFACTURER... | |
| TE Connectivity's MT6000 1/4 inch Polyolefin heat shrink tubing is a very flexible, high expansion ratio medical-grade modified polyolefin heat shrinkable tubing. Black. TE MT6000-1/4-0. MANUFACTURER : TE Connectivity MANUFACTURER... | |
| TE Connectivity's MT6000 3/16 inch Polyolefin heat shrink tubing is a very flexible, high expansion ratio medical-grade modified polyolefin heat shrinkable tubing. Black. TE MT6000-3/16-0. MANUFACTURER : TE Connectivity MANUFACTURER... | |
| TE Connectivity's MT6000 3/8 inch Polyolefin heat shrink tubing is a very flexible, high expansion ratio medical-grade modified polyolefin heat shrinkable tubing. Black. TE MT6000-3/8-0. MANUFACTURER : TE Connectivity MANUFACTURER... | |
| TE Connectivity's NT 1/2 inch Elastomer heat shrink tubing is a flexible, general purpose modified elastomeric tubing offering good resistance to abrasion and physical abuse in general purpose harnessing applications. | |
| TE Connectivity's NT 3/8 inch Elastomer heat shrink tubing is a flexible, general purpose modified elastomeric tubing offering good resistance to abrasion and physical abuse in general purpose harnessing applications. | |
| TE Connectivity's NTFR 1 inch Neoprene heat shrink tubing is a very flexible neoprene elastomer shrink tubing that remains flexible at low temperatures wtihout cracking. Black. TE NTFR 1-0. MANUFACTURER... | |
| TE Connectivity's NTFR 1-1/2 inch Neoprene heat shrink tubing is a very flexible neoprene elastomer shrink tubing that remains flexible at low temperatures wtihout cracking. Black. TE NTFR 1-1/2-0. MANUFACTURER... | |
| TE Connectivity's NTFR 1-1/4 inch Neoprene heat shrink tubing is a very flexible neoprene elastomer shrink tubing that remains flexible at low temperatures wtihout cracking. Black. TE NTFR 1-1/4-0. MANUFACTURER... | |
| TE Connectivity's NTFR 1-3/4 inch Neoprene heat shrink tubing is a very flexible neoprene elastomer shrink tubing that remains flexible at low temperatures wtihout cracking. Black. TE NTFR 1-3/4-0. MANUFACTURER... | |
| TE Connectivity's NTFR 1/2 inch Neoprene heat shrink tubing is a very flexible neoprene elastomer shrink tubing that remains flexible at low temperatures wtihout cracking. Black. TE NTFR 1/2-0. MANUFACTURER... | |
| TE Connectivity's NTFR 1/4 inch Neoprene heat shrink tubing is a very flexible neoprene elastomer shrink tubing that remains flexible at low temperatures wtihout cracking. Black. TE NTFR 1/4-0. MANUFACTURER... | |
| TE Connectivity's NTFR 1/8 inch Neoprene heat shrink tubing is a very flexible neoprene elastomer shrink tubing that remains flexible at low temperatures wtihout cracking. Black. TE NTFR 1/8-0. MANUFACTURER... | |
| TE Connectivity's NTFR 3/16 inch Neoprene heat shrink tubing is a very flexible neoprene elastomer shrink tubing that remains flexible at low temperatures wtihout cracking. Black. TE NTFR 3/16-0. MANUFACTURER... | |
| TE Connectivity's NTFR 3/4 inch Neoprene heat shrink tubing is a very flexible neoprene elastomer shrink tubing that remains flexible at low temperatures wtihout cracking. Black. TE NTFR 3/4-0. MANUFACTURER... | |
| TE Connectivity's NTFR 3/8 inch Neoprene heat shrink tubing is a very flexible neoprene elastomer shrink tubing that remains flexible at low temperatures wtihout cracking. Black. TE NTFR 3/8-0. MANUFACTURER... | |
| TE Connectivity's NTFR 5/8 inch Neoprene heat shrink tubing is a very flexible neoprene elastomer shrink tubing that remains flexible at low temperatures wtihout cracking. Black. TE NTFR 5/8-0. MANUFACTURER... | |
| TE Connectivity's NTFR 7/8 inch Neoprene heat shrink tubing is a very flexible neoprene elastomer shrink tubing that remains flexible at low temperatures wtihout cracking. Black. TE NTFR 7/8-0. MANUFACTURER... | |
| TE Connectivity's RAYCHEM ATUM 12/3 high-shrink ratio adhesive lined polyolefin shrink tubing environmentally seals and protects a wide variety of electrical applications, including back end connector sealing, breakouts, and connector-to-cable... | |
| TE Connectivity's RAYCHEM ATUM 16/4 high-shrink ratio adhesive lined polyolefin shrink tubing environmentally seals and protects a wide variety of electrical applications, including back end connector sealing, breakouts, and connector-to-cable... | |
| TE Connectivity's RAYCHEM ATUM 24/6 high-shrink ratio adhesive lined polyolefin shrink tubing environmentally seals and protects a wide variety of electrical applications, including back end connector sealing, breakouts, and connector-to-cable... | |
| TE Connectivity's RAYCHEM ATUM 3/1 high-shrink ratio adhesive lined polyolefin shrink tubing environmentally seals and protects a wide variety of electrical applications, including back end connector sealing, breakouts, and connector-to-cable... | |
| TE Connectivity's RAYCHEM ATUM 32/8 high-shrink ratio adhesive lined polyolefin shrink tubing environmentally seals and protects a wide variety of electrical applications, including back end connector sealing, breakouts, and connector-to-cable... | |
| TE Connectivity's RAYCHEM ATUM 4.5/1.5 high-shrink ratio adhesive lined polyolefin shrink tubing environmentally seals and protects a wide variety of electrical applications, including back end connector sealing, breakouts, and connector-to-cable... | |
| TE Connectivity's RAYCHEM ATUM 4/1 high-shrink ratio adhesive lined polyolefin shrink tubing environmentally seals and protects a wide variety of electrical applications, including back end connector sealing, breakouts, and connector-to-cable... | |
| TE Connectivity's RAYCHEM ATUM 52/13 high-shrink ratio adhesive lined polyolefin shrink tubing environmentally seals and protects a wide variety of electrical applications, including back end connector sealing, breakouts, and connector-to-cable... | |
| TE Connectivity's RAYCHEM ATUM 6/2 high-shrink ratio adhesive lined polyolefin shrink tubing environmentally seals and protects a wide variety of electrical applications, including back end connector sealing, breakouts, and connector-to-cable... | |
| TE Connectivity's RAYCHEM ATUM 8/2 high-shrink ratio adhesive lined polyolefin shrink tubing environmentally seals and protects a wide variety of electrical applications, including back end connector sealing, breakouts, and connector-to-cable... | |
| TE Connectivity's Raychem RNF-100 polyolefin shrink tubing is designed to provide superior mechanical (abrasion, cut-through, and strain relief), thermal, and fluid-resistance performance in demanding environments. Widely used to provide insulation... | |
| TE Connectivity's RNF-150 1 inch Fluoropolymer heat shrink tubing is a highly flame-resistant thin-wall heat-shrinkable tubing that has excellent durability. Black. TE RNF-150-1-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER... | |
| TE Connectivity's RNF-150 1/16 inch Fluoropolymer heat shrink tubing is a highly flame-resistant thin-wall heat-shrinkable tubing that has excellent durability. Black. TE RNF-150-1/16-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER... | |
| TE Connectivity's RNF-150 1/2 inch Fluoropolymer heat shrink tubing is a highly flame-resistant thin-wall heat-shrinkable tubing that has excellent durability. Black. TE RNF-150-1/2-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER... | |
| TE Connectivity's RNF-150 1/4 inch Fluoropolymer heat shrink tubing is a highly flame-resistant thin-wall heat-shrinkable tubing that has excellent durability. Black. TE RNF-150-1/4-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER... | |
| TE Connectivity's RNF-150 1/8 inch Fluoropolymer heat shrink tubing is a highly flame-resistant thin-wall heat-shrinkable tubing that has excellent durability. Black. TE RNF-150-1/8-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER... | |
| TE Connectivity's RNF-150 3/16 inch Fluoropolymer heat shrink tubing is a highly flame-resistant thin-wall heat-shrinkable tubing that has excellent durability. Black. TE RNF-150-3/16-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER... | |
| TE Connectivity's RNF-150 3/32 inch Fluoropolymer heat shrink tubing is a highly flame-resistant thin-wall heat-shrinkable tubing that has excellent durability. Black. TE RNF-150-3/32-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER... | |
| TE Connectivity's RNF-150 3/4 inch Fluoropolymer heat shrink tubing is a highly flame-resistant thin-wall heat-shrinkable tubing that has excellent durability. Black. TE RNF-150-3/4-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER... | |
| TE Connectivity's RNF-150 3/64 inch Fluoropolymer heat shrink tubing is a highly flame-resistant thin-wall heat-shrinkable tubing that has excellent durability. Black. TE RNF-150-3/64-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER... | |
| TE Connectivity's RNF-150 3/8 inch Fluoropolymer heat shrink tubing is a highly flame-resistant thin-wall heat-shrinkable tubing that has excellent durability. Black. TE RNF-150-3/8-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER... | |
| TE Connectivity's RP-4800 No.1 Polyolefin heat shrink tubing is a radiation-crosslinke d polyolefin material developed for a wide range of applications where a large expansion is required. Black. TE RP-4800-No.1. | |
| TE Connectivity's RP-4800 No.10 Polyolefin heat shrink tubing is a radiation-crosslinke d polyolefin material developed for a wide range of applications where a large expansion is required. Black. TE RP-4800-No.10. | |
| TE Connectivity's RP-4800 No.11 Polyolefin heat shrink tubing is a radiation-crosslinke d polyolefin material developed for a wide range of applications where a large expansion is required. Black. TE RP-4800-No.11. | |
| TE Connectivity's RP-4800 No.2 Polyolefin heat shrink tubing is a radiation-crosslinke d polyolefin material developed for a wide range of applications where a large expansion is required. Black. TE RP-4800-No.2. | |
| TE Connectivity's RP-4800 No.3 Polyolefin heat shrink tubing is a radiation-crosslinke d polyolefin material developed for a wide range of applications where a large expansion is required. Black. TE RP-4800-No.3. | |
| TE Connectivity's RP-4800 No.4 Polyolefin heat shrink tubing is a radiation-crosslinke d polyolefin material developed for a wide range of applications where a large expansion is required. Black. TE RP-4800-No.4. | |
| TE Connectivity's RP-4800 No.5 Polyolefin heat shrink tubing is a radiation-crosslinke d polyolefin material developed for a wide range of applications where a large expansion is required. Black. TE RP-4800-No.5. | |
| TE Connectivity's RP-4800 No.6 Polyolefin heat shrink tubing is a radiation-crosslinke d polyolefin material developed for a wide range of applications where a large expansion is required. Black. TE RP-4800-No.6. | |
| TE Connectivity's RP-4800 No.7 Polyolefin heat shrink tubing is a radiation-crosslinke d polyolefin material developed for a wide range of applications where a large expansion is required. Black. TE RP-4800-No.7. | |
| TE Connectivity's RP-4800 No.8 Polyolefin heat shrink tubing is a radiation-crosslinke d polyolefin material developed for a wide range of applications where a large expansion is required. Black. TE RP-4800-No.8. | |
| TE Connectivity's RP-4800 No.9 Polyolefin heat shrink tubing is a radiation-crosslinke d polyolefin material developed for a wide range of applications where a large expansion is required. Black. TE RP-4800-No.9. | |
| TE Connectivity's RT-555 1 inch Fluoropolymer heat shrink tubing is a fluid-resistant, chemical-resistant, crosslinked fluoropolymer tubing with extended temperature range. Black. TE RT555-1-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER... | |
| TE Connectivity's RT-555 1-1/2 inch Fluoropolymer heat shrink tubing is a fluid-resistant, chemical-resistant, crosslinked fluoropolymer tubing with extended temperature range. Black. TE RT555-1-1/2-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER... | |
| TE Connectivity's RT-555 1-1/4 inch Fluoropolymer heat shrink tubing is a fluid-resistant, chemical-resistant, crosslinked fluoropolymer tubing with extended temperature range. Black. TE RT555-1-1/4-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER... | |
| TE Connectivity's RT-555 1/2 inch Fluoropolymer heat shrink tubing is a fluid-resistant, chemical-resistant, crosslinked fluoropolymer tubing with extended temperature range. Black. TE RT555-1/2-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER... | |
| TE Connectivity's RT-555 1/4 inch Fluoropolymer heat shrink tubing is a fluid-resistant, chemical-resistant, crosslinked fluoropolymer tubing with extended temperature range. Black. TE RT555-1/4-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER... | |
| TE Connectivity's RT-555 1/8 inch Fluoropolymer heat shrink tubing is a fluid-resistant, chemical-resistant, crosslinked fluoropolymer tubing with extended temperature range. Black. TE RT555-1/8-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER... | |
| TE Connectivity's RT-555 2 inch Fluoropolymer heat shrink tubing is a fluid-resistant, chemical-resistant, crosslinked fluoropolymer tubing with extended temperature range. Black. TE RT555-2-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER... | |
| TE Connectivity's RT-555 3/16 inch Fluoropolymer heat shrink tubing is a fluid-resistant, chemical-resistant, crosslinked fluoropolymer tubing with extended temperature range. Black. TE RT555-3/16-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER... | |
| TE Connectivity's RT-555 3/4 inch Fluoropolymer heat shrink tubing is a fluid-resistant, chemical-resistant, crosslinked fluoropolymer tubing with extended temperature range. Black. TE RT555-3/4-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER... | |
| TE Connectivity's RT-555 3/8 inch Fluoropolymer heat shrink tubing is a fluid-resistant, chemical-resistant, crosslinked fluoropolymer tubing with extended temperature range. Black. TE RT555-3/8-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER... | |
| TE Connectivity's RT-555 5/8 inch Fluoropolymer heat shrink tubing is a fluid-resistant, chemical-resistant, crosslinked fluoropolymer tubing with extended temperature range. Black. TE RT555-5/8-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER... | |
| TE Connectivity's RW-200 1 inch Elastomer heat shrink tubing is a heat-shrinkable chemical-resistant, high temperature tubing that is resistant to impact and abrasion. Black. TE RW-200 1-0. MANUFACTURER : TE... | |
| TE Connectivity's RW-200 1-1/2 inch Elastomer heat shrink tubing is a heat-shrinkable chemical-resistant, high temperature tubing that is resistant to impact and abrasion. Black. TE RW-200 1-1/2-0. MANUFACTURER : TE... | |
| TE Connectivity's RW-200 1-1/4 inch Elastomer heat shrink tubing is a heat-shrinkable chemical-resistant, high temperature tubing that is resistant to impact and abrasion. Black. TE RW-200 1-1/4-0. MANUFACTURER : TE... | |
| TE Connectivity's RW-200 1/2 inch Elastomer heat shrink tubing is a heat-shrinkable chemical-resistant, high temperature tubing that is resistant to impact and abrasion. Black. TE RW-200 1/2-0. MANUFACTURER : TE... | |
| TE Connectivity's RW-200 1/4 inch Elastomer heat shrink tubing is a heat-shrinkable chemical-resistant, high temperature tubing that is resistant to impact and abrasion. Black. TE RW-200 1/4-0. MANUFACTURER : TE... | |
| TE Connectivity's RW-200 1/8 inch Elastomer heat shrink tubing is a heat-shrinkable chemical-resistant, high temperature tubing that is resistant to impact and abrasion. Black. TE RW-200 1/8-0. MANUFACTURER : TE... | |
| TE Connectivity's RW-200 2 inch Elastomer heat shrink tubing is a heat-shrinkable chemical-resistant, high temperature tubing that is resistant to impact and abrasion. Black. TE RW-200 2-0. MANUFACTURER : TE... | |
| TE Connectivity's RW-200 3/16 inch Elastomer heat shrink tubing is a heat-shrinkable chemical-resistant, high temperature tubing that is resistant to impact and abrasion. Black. TE RW-200 3/16-0. MANUFACTURER : TE... | |
| TE Connectivity's RW-200 3/4 inch Elastomer heat shrink tubing is a heat-shrinkable chemical-resistant, high temperature tubing that is resistant to impact and abrasion. Black. TE RW-200 3/4-0. MANUFACTURER : TE... | |
| TE Connectivity's RW-200 3/8 inch Elastomer heat shrink tubing is a heat-shrinkable chemical-resistant, high temperature tubing that is resistant to impact and abrasion. Black. TE RW-200 3/8-0. MANUFACTURER : TE... | |
| TE Connectivity's RW-200 5/8 inch Elastomer heat shrink tubing is a heat-shrinkable chemical-resistant, high temperature tubing that is resistant to impact and abrasion. Black. TE RW-200 5/8-0. MANUFACTURER : TE... | |
| TE Connectivity's RW-200 7/8 inch Elastomer heat shrink tubing is a heat-shrinkable chemical-resistant, high temperature tubing that is resistant to impact and abrasion. Black. TE RW-200 7/8-0. MANUFACTURER : TE... | |
| TE Connectivity's SFR 1 inch Silicone Elastomer heat shrink tubing is a very flexible, flame-retardant, silicone elastomer tubing with outstanding low-temperature flexibility. Black. TE SFR-1-0. MANUFACTURER : TE Connectivity MANUFACTURER... | |
| TE Connectivity's SFR 1-1/2 inch Silicone Elastomer heat shrink tubing is a very flexible, flame-retardant, silicone elastomer tubing with outstanding low-temperature flexibility. Black. TE SFR-1-1/2-0. MANUFACTURER : TE Connectivity MANUFACTURER... | |
| TE Connectivity's SFR 1-1/4 inch Silicone Elastomer heat shrink tubing is a very flexible, flame-retardant, silicone elastomer tubing with outstanding low-temperature flexibility. Black. TE SFR-1-1/4-0. MANUFACTURER : TE Connectivity MANUFACTURER... | |
| TE Connectivity's SFR 1-3/4 inch Silicone Elastomer heat shrink tubing is a very flexible, flame-retardant, silicone elastomer tubing with outstanding low-temperature flexibility. Black. TE SFR-1-3/4-0. MANUFACTURER : TE Connectivity MANUFACTURER... | |
| TE Connectivity's SFR 1/2 inch Silicone Elastomer heat shrink tubing is a very flexible, flame-retardant, silicone elastomer tubing with outstanding low-temperature flexibility. Black. TE SFR-1/2-0. MANUFACTURER : TE Connectivity MANUFACTURER... | |
| TE Connectivity's SFR 1/4 inch Silicone Elastomer heat shrink tubing is a very flexible, flame-retardant, silicone elastomer tubing with outstanding low-temperature flexibility. Black. TE SFR-1/4-0. MANUFACTURER : TE Connectivity MANUFACTURER... | |
| TE Connectivity's SFR 2 inch Silicone Elastomer heat shrink tubing is a very flexible, flame-retardant, silicone elastomer tubing with outstanding low-temperature flexibility. Black. TE SFR-2-0. MANUFACTURER : TE Connectivity MANUFACTURER... | |
| TE Connectivity's SFR 3/4 inch Silicone Elastomer heat shrink tubing is a very flexible, flame-retardant, silicone elastomer tubing with outstanding low-temperature flexibility. Black. TE SFR-3/4-0. MANUFACTURER : TE Connectivity MANUFACTURER... | |
| TE Connectivity's SFR 3/8 inch Silicone Elastomer heat shrink tubing is a very flexible, flame-retardant, silicone elastomer tubing with outstanding low-temperature flexibility. Black. TE SFR-3/8-0. MANUFACTURER : TE Connectivity MANUFACTURER... | |
| TE Connectivity's SFR 5/8 inch Silicone Elastomer heat shrink tubing is a very flexible, flame-retardant, silicone elastomer tubing with outstanding low-temperature flexibility. Black. TE SFR-5/8-0. MANUFACTURER : TE Connectivity MANUFACTURER... | |
| TE Connectivity's SFR 7/8 inch Silicone Elastomer heat shrink tubing is a very flexible, flame-retardant, silicone elastomer tubing with outstanding low-temperature flexibility. Black. TE SFR-7/8-0. MANUFACTURER : TE Connectivity MANUFACTURER... |
| Next >> |