Lapp Tannehill 53015830 - LAPP SKINTOP® SL FLEX Strain Relief Cable Gland - PG 13 - Black - No Locknut OLF53015830

Description
LAPP SKINTOP® SL FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015830. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015830 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SL FLEX THREAD TYPE : PG THREAD SIZE : 13 THREAD LENGTH (IN) : 0.354 THREAD LENGTH (MM) : 8.9916 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.236 - 0.472 CLAMPING RANGE (MM) : 6 - 12 OVERALL LENGTH (IN) : 3.861 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP SKINTOP® SL FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015830. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015830 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SL FLEX THREAD TYPE : PG THREAD SIZE : 13 THREAD LENGTH (IN) : 0.354 THREAD LENGTH (MM) : 8.9916 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.236 - 0.472 CLAMPING RANGE (MM) : 6 - 12 OVERALL LENGTH (IN) : 3.861 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
53015830 - LAPP SKINTOP® SL FLEX Strain Relief Cable Gland - PG 13 - Black - No Locknut - OLF53015830 - Lapp Tannehill
Savage, MN, United States
53015830 - LAPP SKINTOP® SL FLEX Strain Relief Cable Gland - PG 13 - Black - No Locknut
OLF53015830
53015830 - LAPP SKINTOP® SL FLEX Strain Relief Cable Gland - PG 13 - Black - No Locknut OLF53015830
LAPP SKINTOP® SL FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015830. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015830 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SL FLEX THREAD TYPE : PG THREAD SIZE : 13 THREAD LENGTH (IN) : 0.354 THREAD LENGTH (MM) : 8.9916 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.236 - 0.472 CLAMPING RANGE (MM) : 6 - 12 OVERALL LENGTH (IN) : 3.861 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

LAPP SKINTOP® SL FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015830.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015830 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SL FLEX THREAD TYPE : PG THREAD SIZE : 13 THREAD LENGTH (IN) : 0.354 THREAD LENGTH (MM) : 8.9916 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.236 - 0.472 CLAMPING RANGE (MM) : 6 - 12 OVERALL LENGTH (IN) : 3.861 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53015830
Product Name 53015830 - LAPP SKINTOP® SL FLEX Strain Relief Cable Gland - PG 13 - Black - No Locknut
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details
M12x1.5 Black Ventilation Cable Gland - MIV-CA12B - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details
Cable and Cord Grips - 1920-5308949/SET-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details