Lapp Tannehill 53112030LF - LAPP SKINTOP® MS-M Strain Relief Cable Gland - 25 Metric - Metallic - Lead Free OLF53112030LF

Description
LAPP SKINTOP® MS-M is a superior quality, liquid-tight metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112030LF AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP MS-M Lead Free THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.354 - 0.669 CLAMPING RANGE (MM) : 9 - 17 OVERALL LENGTH (IN) : 1.477 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.142 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved
Description
LAPP SKINTOP® MS-M is a superior quality, liquid-tight metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112030LF AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP MS-M Lead Free THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.354 - 0.669 CLAMPING RANGE (MM) : 9 - 17 OVERALL LENGTH (IN) : 1.477 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.142 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved

Suppliers

Company
Product
Description
Supplier Links
53112030LF - LAPP SKINTOP® MS-M Strain Relief Cable Gland - 25 Metric - Metallic - Lead Free - OLF53112030LF - Lapp Tannehill
Savage, MN, United States
53112030LF - LAPP SKINTOP® MS-M Strain Relief Cable Gland - 25 Metric - Metallic - Lead Free
OLF53112030LF
53112030LF - LAPP SKINTOP® MS-M Strain Relief Cable Gland - 25 Metric - Metallic - Lead Free OLF53112030LF
LAPP SKINTOP® MS-M is a superior quality, liquid-tight metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112030LF AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP MS-M Lead Free THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.354 - 0.669 CLAMPING RANGE (MM) : 9 - 17 OVERALL LENGTH (IN) : 1.477 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.142 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved

LAPP SKINTOP® MS-M is a superior quality, liquid-tight metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112030LF AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP MS-M Lead Free THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.354 - 0.669 CLAMPING RANGE (MM) : 9 - 17 OVERALL LENGTH (IN) : 1.477 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.142 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53112030LF
Product Name 53112030LF - LAPP SKINTOP® MS-M Strain Relief Cable Gland - 25 Metric - Metallic - Lead Free
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

TNDLDF - line bushings 1 - BARTEC
Specs
Application Cable & Wire
View Details
Standard Straight-Through Cable Gland - 4221760 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 2.48 inch (63 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details