Lapp Tannehill 53112504 - LAPP SKINTOP® MS-M BRUSH Strain Relief Cable Gland - 110 Metric - Plus - Metallic OLF53112504

Description
The LAPP SKINTOP® MS-NPT provides centered, fixed strain relief with a liquid-tight and dust-proof seal, all in one step. Simply insert the cable, push the braid shield under the innovative EMC brush, tighten the cap, and the connection is made. Plus sizes offer extra large clamping range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112504 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-M BRUSH THREAD TYPE : Metric THREAD SIZE : 110 THREAD LENGTH (IN) : 0.985 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 3.388 - 3.861 CLAMPING RANGE (MM) : 86 - 98 OVERALL LENGTH (IN) : 6.068 BUSHING : Special Elastomer INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 5.319 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved
Description
The LAPP SKINTOP® MS-NPT provides centered, fixed strain relief with a liquid-tight and dust-proof seal, all in one step. Simply insert the cable, push the braid shield under the innovative EMC brush, tighten the cap, and the connection is made. Plus sizes offer extra large clamping range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112504 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-M BRUSH THREAD TYPE : Metric THREAD SIZE : 110 THREAD LENGTH (IN) : 0.985 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 3.388 - 3.861 CLAMPING RANGE (MM) : 86 - 98 OVERALL LENGTH (IN) : 6.068 BUSHING : Special Elastomer INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 5.319 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved

Suppliers

Company
Product
Description
Supplier Links
53112504 - LAPP SKINTOP® MS-M BRUSH Strain Relief Cable Gland - 110 Metric - Plus - Metallic - OLF53112504 - Lapp Tannehill
Savage, MN, United States
53112504 - LAPP SKINTOP® MS-M BRUSH Strain Relief Cable Gland - 110 Metric - Plus - Metallic
OLF53112504
53112504 - LAPP SKINTOP® MS-M BRUSH Strain Relief Cable Gland - 110 Metric - Plus - Metallic OLF53112504
The LAPP SKINTOP® MS-NPT provides centered, fixed strain relief with a liquid-tight and dust-proof seal, all in one step. Simply insert the cable, push the braid shield under the innovative EMC brush, tighten the cap, and the connection is made. Plus sizes offer extra large clamping range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112504 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-M BRUSH THREAD TYPE : Metric THREAD SIZE : 110 THREAD LENGTH (IN) : 0.985 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 3.388 - 3.861 CLAMPING RANGE (MM) : 86 - 98 OVERALL LENGTH (IN) : 6.068 BUSHING : Special Elastomer INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 5.319 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved

The LAPP SKINTOP® MS-NPT provides centered, fixed strain relief with a liquid-tight and dust-proof seal, all in one step. Simply insert the cable, push the braid shield under the innovative EMC brush, tighten the cap, and the connection is made. Plus sizes offer extra large clamping range.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112504 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-M BRUSH THREAD TYPE : Metric THREAD SIZE : 110 THREAD LENGTH (IN) : 0.985 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 3.388 - 3.861 CLAMPING RANGE (MM) : 86 - 98 OVERALL LENGTH (IN) : 6.068 BUSHING : Special Elastomer INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 5.319 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53112504
Product Name 53112504 - LAPP SKINTOP® MS-M BRUSH Strain Relief Cable Gland - 110 Metric - Plus - Metallic
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1-2490541-3 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 1856104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
View Details
EMC Cable Gland - 4264011 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
2 suppliers
3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details