LAPP SKINTOP® MS-M ATEX were developed for use in areas with risk of explosion and for cables used with fail-safe circuits in housings and devices which require class "e" security. They are recommended for use in the chemical and petrochemical industry, mobile offshore, and marine applications. LAPP part number 53112700.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112700 AVAILABILITY : In Stock SERIES : SKINTOP® MS-M ATEX THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 0.256 THREAD LENGTH (MM) : 6.5024 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.118 - 0.275 CLAMPING RANGE (MM) : 3 - 7 OVERALL LENGTH (IN) : 1.044 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.63 DYNAMIC TEMPERATURE RATING : -22°F to +194°F -30°C to +90°C STATIC TEMPERATURE RATING : -22°F to +194°F -30°C to +90°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX
| Lapp Tannehill | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | OLF53112700 |
| Product Name | 53112700 - LAPP SKINTOP® MS-M ATEX Strain Relief Cable Gland - M12 x 1.5 |
| Application | Cable & Wire |