Lapp Tannehill 53015950 - LAPP SKINTOP® SLR FLEX Strain Relief Cable Gland - PG 21 - Black - No Locknut OLF53015950

Description
LAPP SKINTOP® SLR FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015950. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015950 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLR FLEX THREAD TYPE : PG THREAD SIZE : 21 THREAD LENGTH (IN) : 0.433 THREAD LENGTH (MM) : 10.9982 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.354 - 0.63 CLAMPING RANGE (MM) : 9 - 16 OVERALL LENGTH (IN) : 5.079 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.299 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP SKINTOP® SLR FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015950. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015950 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLR FLEX THREAD TYPE : PG THREAD SIZE : 21 THREAD LENGTH (IN) : 0.433 THREAD LENGTH (MM) : 10.9982 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.354 - 0.63 CLAMPING RANGE (MM) : 9 - 16 OVERALL LENGTH (IN) : 5.079 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.299 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
53015950 - LAPP SKINTOP® SLR FLEX Strain Relief Cable Gland - PG 21 - Black - No Locknut - OLF53015950 - Lapp Tannehill
Savage, MN, United States
53015950 - LAPP SKINTOP® SLR FLEX Strain Relief Cable Gland - PG 21 - Black - No Locknut
OLF53015950
53015950 - LAPP SKINTOP® SLR FLEX Strain Relief Cable Gland - PG 21 - Black - No Locknut OLF53015950
LAPP SKINTOP® SLR FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015950. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015950 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLR FLEX THREAD TYPE : PG THREAD SIZE : 21 THREAD LENGTH (IN) : 0.433 THREAD LENGTH (MM) : 10.9982 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.354 - 0.63 CLAMPING RANGE (MM) : 9 - 16 OVERALL LENGTH (IN) : 5.079 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.299 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

LAPP SKINTOP® SLR FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015950.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015950 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLR FLEX THREAD TYPE : PG THREAD SIZE : 21 THREAD LENGTH (IN) : 0.433 THREAD LENGTH (MM) : 10.9982 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.354 - 0.63 CLAMPING RANGE (MM) : 9 - 16 OVERALL LENGTH (IN) : 5.079 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.299 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53015950
Product Name 53015950 - LAPP SKINTOP® SLR FLEX Strain Relief Cable Gland - PG 21 - Black - No Locknut
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601013R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Industrial Multi-Conductor Industrial Multi-Conductor - 4248664 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
SS316 Hygienic Cable Gland - MIV-SS316HCG - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details