Lapp Tannehill 52015766 - LAPP SKINTOP® MS Strain Relief Cable Gland - PG 42 OLF52015766

Description
LAPP SKINTOP® MS is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP part number 52015766. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52015766 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS THREAD TYPE : PG THREAD SIZE : 42 THREAD LENGTH (IN) : 0.591 THREAD LENGTH (MM) : 15.0114 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 1.103 - 1.497 CLAMPING RANGE (MM) : 28 - 38 OVERALL LENGTH (IN) : 2.442 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 2.245 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved
Description
LAPP SKINTOP® MS is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP part number 52015766. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52015766 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS THREAD TYPE : PG THREAD SIZE : 42 THREAD LENGTH (IN) : 0.591 THREAD LENGTH (MM) : 15.0114 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 1.103 - 1.497 CLAMPING RANGE (MM) : 28 - 38 OVERALL LENGTH (IN) : 2.442 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 2.245 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
52015766 - LAPP SKINTOP® MS Strain Relief Cable Gland - PG 42 - OLF52015766 - Lapp Tannehill
Savage, MN, United States
52015766 - LAPP SKINTOP® MS Strain Relief Cable Gland - PG 42
OLF52015766
52015766 - LAPP SKINTOP® MS Strain Relief Cable Gland - PG 42 OLF52015766
LAPP SKINTOP® MS is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP part number 52015766. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52015766 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS THREAD TYPE : PG THREAD SIZE : 42 THREAD LENGTH (IN) : 0.591 THREAD LENGTH (MM) : 15.0114 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 1.103 - 1.497 CLAMPING RANGE (MM) : 28 - 38 OVERALL LENGTH (IN) : 2.442 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 2.245 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved

LAPP SKINTOP® MS is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP part number 52015766.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52015766 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS THREAD TYPE : PG THREAD SIZE : 42 THREAD LENGTH (IN) : 0.591 THREAD LENGTH (MM) : 15.0114 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 1.103 - 1.497 CLAMPING RANGE (MM) : 28 - 38 OVERALL LENGTH (IN) : 2.442 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 2.245 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF52015766
Product Name 52015766 - LAPP SKINTOP® MS Strain Relief Cable Gland - PG 42
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PS02) - PS1T24-14X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 2100606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.5118 to 0.7874 inch (13 to 20 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Cable Glands - 1-2490541-0 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers