Lapp Tannehill 53806780 - LAPP SKINTOP® INOX Strain Relief Cable Gland - NPT 1/2" OLF53806780

Description
LAPP SKINTOP® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food & beverage and pharmaceutical industry. LAPP part number 53806780. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53806780 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® INOX THREAD TYPE : NPT THREAD SIZE : 1/2 THREAD LENGTH (IN) : 0.591 THREAD LENGTH (MM) : 15.0114 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.276 - 0.512 CLAMPING RANGE (MM) : 7 - 13 OVERALL LENGTH (IN) : 0.673 BUSHING : Silicone WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX
Description
LAPP SKINTOP® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food & beverage and pharmaceutical industry. LAPP part number 53806780. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53806780 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® INOX THREAD TYPE : NPT THREAD SIZE : 1/2 THREAD LENGTH (IN) : 0.591 THREAD LENGTH (MM) : 15.0114 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.276 - 0.512 CLAMPING RANGE (MM) : 7 - 13 OVERALL LENGTH (IN) : 0.673 BUSHING : Silicone WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

Suppliers

Company
Product
Description
Supplier Links
53806780 - LAPP SKINTOP® INOX Strain Relief Cable Gland - NPT 1/2
Savage, MN, United States
53806780 - LAPP SKINTOP® INOX Strain Relief Cable Gland - NPT 1/2"
OLF53806780
53806780 - LAPP SKINTOP® INOX Strain Relief Cable Gland - NPT 1/2" OLF53806780
LAPP SKINTOP® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food & beverage and pharmaceutical industry. LAPP part number 53806780. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53806780 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® INOX THREAD TYPE : NPT THREAD SIZE : 1/2 THREAD LENGTH (IN) : 0.591 THREAD LENGTH (MM) : 15.0114 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.276 - 0.512 CLAMPING RANGE (MM) : 7 - 13 OVERALL LENGTH (IN) : 0.673 BUSHING : Silicone WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

LAPP SKINTOP® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food & beverage and pharmaceutical industry. LAPP part number 53806780.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53806780 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® INOX THREAD TYPE : NPT THREAD SIZE : 1/2 THREAD LENGTH (IN) : 0.591 THREAD LENGTH (MM) : 15.0114 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.276 - 0.512 CLAMPING RANGE (MM) : 7 - 13 OVERALL LENGTH (IN) : 0.673 BUSHING : Silicone WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53806780
Product Name 53806780 - LAPP SKINTOP® INOX Strain Relief Cable Gland - NPT 1/2"
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605071R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Cable Glands - 2100609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.5118 to 0.7874 inch (13 to 20 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248709 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm31) - PS3T20-2X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0295 to 0.0591 inch (0.7500 to 1.5 mm)
View Details
2 suppliers