LAPP SKINTOP® MSR-M-XL is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness, durability, and long threads are required. LAPP part number 53112135.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112135 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR-M-XL THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (IN) : 0.472 THREAD LENGTH (MM) : 11.9888 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.236 - 0.512 CLAMPING RANGE (MM) : 6 - 13 OVERALL LENGTH (IN) : 1.635 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.142 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | OLF53112135 |
| Product Name | 53112135 - LAPP SKINTOP® MSR-M-XL Strain Relief Cable Gland - M25 x 1.5 |
| Application | Cable & Wire |