Lapp Tannehill 53015900 - LAPP SKINTOP® SLR FLEX Strain Relief Cable Gland - PG 7 - Black - No Locknut OLF53015900

Description
LAPP SKINTOP® SLR FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015900. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015900 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLR FLEX THREAD TYPE : PG THREAD SIZE : 7 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.059 - 0.197 CLAMPING RANGE (MM) : 1.5 - 5 OVERALL LENGTH (IN) : 2.441 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.591 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP SKINTOP® SLR FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015900. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015900 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLR FLEX THREAD TYPE : PG THREAD SIZE : 7 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.059 - 0.197 CLAMPING RANGE (MM) : 1.5 - 5 OVERALL LENGTH (IN) : 2.441 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.591 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
53015900 - LAPP SKINTOP® SLR FLEX Strain Relief Cable Gland - PG 7 - Black - No Locknut - OLF53015900 - Lapp Tannehill
Savage, MN, United States
53015900 - LAPP SKINTOP® SLR FLEX Strain Relief Cable Gland - PG 7 - Black - No Locknut
OLF53015900
53015900 - LAPP SKINTOP® SLR FLEX Strain Relief Cable Gland - PG 7 - Black - No Locknut OLF53015900
LAPP SKINTOP® SLR FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015900. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015900 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLR FLEX THREAD TYPE : PG THREAD SIZE : 7 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.059 - 0.197 CLAMPING RANGE (MM) : 1.5 - 5 OVERALL LENGTH (IN) : 2.441 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.591 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

LAPP SKINTOP® SLR FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015900.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015900 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLR FLEX THREAD TYPE : PG THREAD SIZE : 7 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.059 - 0.197 CLAMPING RANGE (MM) : 1.5 - 5 OVERALL LENGTH (IN) : 2.441 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.591 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53015900
Product Name 53015900 - LAPP SKINTOP® SLR FLEX Strain Relief Cable Gland - PG 7 - Black - No Locknut
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Polystyrene Cable Gland - 5202485 - Altech Corp.
Specs
Application Cable & Wire
Material Polystyrene
Mounting Size 1.38 to 1.57 inch (35 to 40 mm)
View Details
Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details