Lapp Tannehill 53806749 - LAPP SKINTOP® INOX-R Strain Relief Cable Gland - M12 x 1.5 OLF53806749

Description
LAPP SKINTOP® INOX-R is a stainless steel cable gland (with reducer bushing) with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food & beverage and pharmaceutical industry. LAPP part number 53806749. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53806749 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® INOX-R THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 0.256 THREAD LENGTH (MM) : 6.5024 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.118 - 0.197 CLAMPING RANGE (MM) : 3 - 5 OVERALL LENGTH (IN) : 1.154 BUSHING : Silicone WRENCHING FLATS (IN) : 0.63 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX
Description
LAPP SKINTOP® INOX-R is a stainless steel cable gland (with reducer bushing) with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food & beverage and pharmaceutical industry. LAPP part number 53806749. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53806749 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® INOX-R THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 0.256 THREAD LENGTH (MM) : 6.5024 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.118 - 0.197 CLAMPING RANGE (MM) : 3 - 5 OVERALL LENGTH (IN) : 1.154 BUSHING : Silicone WRENCHING FLATS (IN) : 0.63 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

Suppliers

Company
Product
Description
Supplier Links
53806749 - LAPP SKINTOP® INOX-R Strain Relief Cable Gland - M12 x 1.5 - OLF53806749 - Lapp Tannehill
Savage, MN, United States
53806749 - LAPP SKINTOP® INOX-R Strain Relief Cable Gland - M12 x 1.5
OLF53806749
53806749 - LAPP SKINTOP® INOX-R Strain Relief Cable Gland - M12 x 1.5 OLF53806749
LAPP SKINTOP® INOX-R is a stainless steel cable gland (with reducer bushing) with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food & beverage and pharmaceutical industry. LAPP part number 53806749. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53806749 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® INOX-R THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 0.256 THREAD LENGTH (MM) : 6.5024 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.118 - 0.197 CLAMPING RANGE (MM) : 3 - 5 OVERALL LENGTH (IN) : 1.154 BUSHING : Silicone WRENCHING FLATS (IN) : 0.63 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

LAPP SKINTOP® INOX-R is a stainless steel cable gland (with reducer bushing) with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food & beverage and pharmaceutical industry. LAPP part number 53806749.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53806749 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® INOX-R THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 0.256 THREAD LENGTH (MM) : 6.5024 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.118 - 0.197 CLAMPING RANGE (MM) : 3 - 5 OVERALL LENGTH (IN) : 1.154 BUSHING : Silicone WRENCHING FLATS (IN) : 0.63 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53806749
Product Name 53806749 - LAPP SKINTOP® INOX-R Strain Relief Cable Gland - M12 x 1.5
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
Cable Glands - 1SNG601067R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Industrial Multi-Conductor Industrial Multi-Conductor - 4248709 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details