Lapp Tannehill 54115230 - LAPP SKINTOP® K-M ATEX plus Strain Relief Cable Gland - M25 x 1.5 - Black OLF54115230

Description
LAPP SKINTOP® K-M ATEX plus was developed for use in areas with risk of explosion and cables used with fail-safe circuits in housings and devices that require class "e" security. It is recommended for use in the chemical and petrochemical industry, mobile offshore, and marine applications. LAPP part number 54115230. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 54115230 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® K-M ATEX plus THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (IN) : 0.394 THREAD LENGTH (MM) : 10.0076 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.433 - 0.669 CLAMPING RANGE (MM) : 11 - 17 OVERALL LENGTH (IN) : 1.576 BUSHING : Special Elastomer LOCKNUT : Included WRENCHING FLATS (IN) : 1.182 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS : ATEX
Description
LAPP SKINTOP® K-M ATEX plus was developed for use in areas with risk of explosion and cables used with fail-safe circuits in housings and devices that require class "e" security. It is recommended for use in the chemical and petrochemical industry, mobile offshore, and marine applications. LAPP part number 54115230. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 54115230 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® K-M ATEX plus THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (IN) : 0.394 THREAD LENGTH (MM) : 10.0076 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.433 - 0.669 CLAMPING RANGE (MM) : 11 - 17 OVERALL LENGTH (IN) : 1.576 BUSHING : Special Elastomer LOCKNUT : Included WRENCHING FLATS (IN) : 1.182 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS : ATEX

Suppliers

Company
Product
Description
Supplier Links
54115230 - LAPP SKINTOP® K-M ATEX plus Strain Relief Cable Gland - M25 x 1.5 - Black - OLF54115230 - Lapp Tannehill
Savage, MN, United States
54115230 - LAPP SKINTOP® K-M ATEX plus Strain Relief Cable Gland - M25 x 1.5 - Black
OLF54115230
54115230 - LAPP SKINTOP® K-M ATEX plus Strain Relief Cable Gland - M25 x 1.5 - Black OLF54115230
LAPP SKINTOP® K-M ATEX plus was developed for use in areas with risk of explosion and cables used with fail-safe circuits in housings and devices that require class "e" security. It is recommended for use in the chemical and petrochemical industry, mobile offshore, and marine applications. LAPP part number 54115230. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 54115230 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® K-M ATEX plus THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (IN) : 0.394 THREAD LENGTH (MM) : 10.0076 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.433 - 0.669 CLAMPING RANGE (MM) : 11 - 17 OVERALL LENGTH (IN) : 1.576 BUSHING : Special Elastomer LOCKNUT : Included WRENCHING FLATS (IN) : 1.182 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS : ATEX

LAPP SKINTOP® K-M ATEX plus was developed for use in areas with risk of explosion and cables used with fail-safe circuits in housings and devices that require class "e" security. It is recommended for use in the chemical and petrochemical industry, mobile offshore, and marine applications. LAPP part number 54115230.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 54115230 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® K-M ATEX plus THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (IN) : 0.394 THREAD LENGTH (MM) : 10.0076 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.433 - 0.669 CLAMPING RANGE (MM) : 11 - 17 OVERALL LENGTH (IN) : 1.576 BUSHING : Special Elastomer LOCKNUT : Included WRENCHING FLATS (IN) : 1.182 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS : ATEX

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF54115230
Product Name 54115230 - LAPP SKINTOP® K-M ATEX plus Strain Relief Cable Gland - M25 x 1.5 - Black
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details
Cable Glands - 1SNG605037R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Traction Relief Cable Gland - 4305509 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.26 inch (32 mm)
View Details