Lapp Tannehill 53112715 - LAPP SKINTOP® MSR-M ATEX Strain Relief Cable Gland - M16 x 1.5 OLF53112715

Description
LAPP SKINTOP® MSR-M ATEX were developed for use in areas with risk of explosion and for cables used with fail-safe circuits in housings and devices which require class "e" security. They are recommended for use in the chemical and petrochemical industry, mobile offshore, and marine applications. LAPP part number 53112715. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112715 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR-M ATEX THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.275 THREAD LENGTH (MM) : 6.985 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.157 - 0.275 CLAMPING RANGE (MM) : 4 - 7 OVERALL LENGTH (IN) : 1.3 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.788 DYNAMIC TEMPERATURE RATING : -22°F to +194°F -30°C to +90°C STATIC TEMPERATURE RATING : -22°F to +194°F -30°C to +90°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX
Description
LAPP SKINTOP® MSR-M ATEX were developed for use in areas with risk of explosion and for cables used with fail-safe circuits in housings and devices which require class "e" security. They are recommended for use in the chemical and petrochemical industry, mobile offshore, and marine applications. LAPP part number 53112715. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112715 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR-M ATEX THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.275 THREAD LENGTH (MM) : 6.985 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.157 - 0.275 CLAMPING RANGE (MM) : 4 - 7 OVERALL LENGTH (IN) : 1.3 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.788 DYNAMIC TEMPERATURE RATING : -22°F to +194°F -30°C to +90°C STATIC TEMPERATURE RATING : -22°F to +194°F -30°C to +90°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

Suppliers

Company
Product
Description
Supplier Links
53112715 - LAPP SKINTOP® MSR-M ATEX Strain Relief Cable Gland - M16 x 1.5 - OLF53112715 - Lapp Tannehill
Savage, MN, United States
53112715 - LAPP SKINTOP® MSR-M ATEX Strain Relief Cable Gland - M16 x 1.5
OLF53112715
53112715 - LAPP SKINTOP® MSR-M ATEX Strain Relief Cable Gland - M16 x 1.5 OLF53112715
LAPP SKINTOP® MSR-M ATEX were developed for use in areas with risk of explosion and for cables used with fail-safe circuits in housings and devices which require class "e" security. They are recommended for use in the chemical and petrochemical industry, mobile offshore, and marine applications. LAPP part number 53112715. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112715 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR-M ATEX THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.275 THREAD LENGTH (MM) : 6.985 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.157 - 0.275 CLAMPING RANGE (MM) : 4 - 7 OVERALL LENGTH (IN) : 1.3 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.788 DYNAMIC TEMPERATURE RATING : -22°F to +194°F -30°C to +90°C STATIC TEMPERATURE RATING : -22°F to +194°F -30°C to +90°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

LAPP SKINTOP® MSR-M ATEX were developed for use in areas with risk of explosion and for cables used with fail-safe circuits in housings and devices which require class "e" security. They are recommended for use in the chemical and petrochemical industry, mobile offshore, and marine applications. LAPP part number 53112715.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112715 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR-M ATEX THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.275 THREAD LENGTH (MM) : 6.985 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.157 - 0.275 CLAMPING RANGE (MM) : 4 - 7 OVERALL LENGTH (IN) : 1.3 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.788 DYNAMIC TEMPERATURE RATING : -22°F to +194°F -30°C to +90°C STATIC TEMPERATURE RATING : -22°F to +194°F -30°C to +90°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53112715
Product Name 53112715 - LAPP SKINTOP® MSR-M ATEX Strain Relief Cable Gland - M16 x 1.5
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248670 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm21) - PS2T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Cable Glands - 1SNG601113R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details