Lapp Tannehill 54110840 - LAPP SKINTOP® BRUSH Add-on - M16 x 1.5 - Metallic OLF54110840

Description
LAPP's SKINTOP® BRUSH Add-on is a M16 x 1.5 EMC fitting for polyamide glands. The brush design provides 360° screen contact as well as reliable EMI protection. LAPP part number 54110840. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 54110840 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Brush Bushings SERIES : SKINTOP® BRUSH Add-on COLOR : Metallic THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.394 THREAD LENGTH (MM) : 10 BODY MATERIAL : Nickel-plated brass BUSHING : Brass LOCKNUT MATERIAL : Nickel-plated brass MIN AVERAGE ABOVE BRAIDING (IN) : 0.197 WRENCHING FLATS (IN) : 0.945
Description
LAPP's SKINTOP® BRUSH Add-on is a M16 x 1.5 EMC fitting for polyamide glands. The brush design provides 360° screen contact as well as reliable EMI protection. LAPP part number 54110840. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 54110840 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Brush Bushings SERIES : SKINTOP® BRUSH Add-on COLOR : Metallic THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.394 THREAD LENGTH (MM) : 10 BODY MATERIAL : Nickel-plated brass BUSHING : Brass LOCKNUT MATERIAL : Nickel-plated brass MIN AVERAGE ABOVE BRAIDING (IN) : 0.197 WRENCHING FLATS (IN) : 0.945

Suppliers

Company
Product
Description
Supplier Links
54110840 - LAPP SKINTOP® BRUSH Add-on - M16 x 1.5 - Metallic - OLF54110840 - Lapp Tannehill
Savage, MN, United States
54110840 - LAPP SKINTOP® BRUSH Add-on - M16 x 1.5 - Metallic
OLF54110840
54110840 - LAPP SKINTOP® BRUSH Add-on - M16 x 1.5 - Metallic OLF54110840
LAPP's SKINTOP® BRUSH Add-on is a M16 x 1.5 EMC fitting for polyamide glands. The brush design provides 360° screen contact as well as reliable EMI protection. LAPP part number 54110840. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 54110840 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Brush Bushings SERIES : SKINTOP® BRUSH Add-on COLOR : Metallic THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.394 THREAD LENGTH (MM) : 10 BODY MATERIAL : Nickel-plated brass BUSHING : Brass LOCKNUT MATERIAL : Nickel-plated brass MIN AVERAGE ABOVE BRAIDING (IN) : 0.197 WRENCHING FLATS (IN) : 0.945

LAPP's SKINTOP® BRUSH Add-on is a M16 x 1.5 EMC fitting for polyamide glands. The brush design provides 360° screen contact as well as reliable EMI protection.

LAPP part number 54110840.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 54110840 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Brush Bushings SERIES : SKINTOP® BRUSH Add-on COLOR : Metallic THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.394 THREAD LENGTH (MM) : 10 BODY MATERIAL : Nickel-plated brass BUSHING : Brass LOCKNUT MATERIAL : Nickel-plated brass MIN AVERAGE ABOVE BRAIDING (IN) : 0.197 WRENCHING FLATS (IN) : 0.945

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF54110840
Product Name 54110840 - LAPP SKINTOP® BRUSH Add-on - M16 x 1.5 - Metallic
Material Brass; Nickel-plated brass
Unlock Full Specs
to access all available technical data

Similar Products

EMC Cable Gland - 4264117 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.6299 inch (16 mm)
View Details
2 suppliers
Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details