Lapp Tannehill 53112936 - LAPP SKINTOP® CLICK FLEX Strain Relief Cable Gland - M12 - Black OLF53112936

Description
LAPP SKINTOP® CLICK FLEX is an innovative cable insertion system that provides fast, highly flexible assembly. Easy snap-in-place installation results in fixed, centered, strain relief with maximum protection in seconds. Liquid-tight spiral strain relief offers additional safety against overstress and conductor breakage for applications such as hand-held equipment, moving machinery, and robotics. Mounting hole is based on metric thread. LAPP part number 53112936. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112936 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® CLICK FLEX THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.138 - 0.276 CLAMPING RANGE (MM) : 3.5 - 7 OVERALL LENGTH (IN) : 2.195 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.591 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP SKINTOP® CLICK FLEX is an innovative cable insertion system that provides fast, highly flexible assembly. Easy snap-in-place installation results in fixed, centered, strain relief with maximum protection in seconds. Liquid-tight spiral strain relief offers additional safety against overstress and conductor breakage for applications such as hand-held equipment, moving machinery, and robotics. Mounting hole is based on metric thread. LAPP part number 53112936. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112936 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® CLICK FLEX THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.138 - 0.276 CLAMPING RANGE (MM) : 3.5 - 7 OVERALL LENGTH (IN) : 2.195 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.591 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
53112936 - LAPP SKINTOP® CLICK FLEX Strain Relief Cable Gland - M12 - Black - OLF53112936 - Lapp Tannehill
Savage, MN, United States
53112936 - LAPP SKINTOP® CLICK FLEX Strain Relief Cable Gland - M12 - Black
OLF53112936
53112936 - LAPP SKINTOP® CLICK FLEX Strain Relief Cable Gland - M12 - Black OLF53112936
LAPP SKINTOP® CLICK FLEX is an innovative cable insertion system that provides fast, highly flexible assembly. Easy snap-in-place installation results in fixed, centered, strain relief with maximum protection in seconds. Liquid-tight spiral strain relief offers additional safety against overstress and conductor breakage for applications such as hand-held equipment, moving machinery, and robotics. Mounting hole is based on metric thread. LAPP part number 53112936. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112936 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® CLICK FLEX THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.138 - 0.276 CLAMPING RANGE (MM) : 3.5 - 7 OVERALL LENGTH (IN) : 2.195 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.591 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

LAPP SKINTOP® CLICK FLEX is an innovative cable insertion system that provides fast, highly flexible assembly. Easy snap-in-place installation results in fixed, centered, strain relief with maximum protection in seconds. Liquid-tight spiral strain relief offers additional safety against overstress and conductor breakage for applications such as hand-held equipment, moving machinery, and robotics. Mounting hole is based on metric thread. LAPP part number 53112936.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112936 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® CLICK FLEX THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.138 - 0.276 CLAMPING RANGE (MM) : 3.5 - 7 OVERALL LENGTH (IN) : 2.195 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.591 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53112936
Product Name 53112936 - LAPP SKINTOP® CLICK FLEX Strain Relief Cable Gland - M12 - Black
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm21) - PS2T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
Cable Glands - 1SNG605037R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
TNDLDF - line bushings 1 - BARTEC
Specs
Application Cable & Wire
View Details