Lapp Tannehill 53806782 - LAPP SKINTOP® INOX Strain Relief Cable Gland - NPT 1" OLF53806782

Description
LAPP SKINTOP® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food & beverage and pharmaceutical industry. LAPP part number 53806782. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53806782 AVAILABILITY : In Stock SERIES : SKINTOP® INOX THREAD TYPE : NPT THREAD SIZE : 3/4 THREAD LENGTH (IN) : 0.591 THREAD LENGTH (MM) : 15.0114 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.433 - 0.827 CLAMPING RANGE (MM) : 11 - 21 OVERALL LENGTH (IN) : 1.992 BUSHING : Silicone WRENCHING FLATS (IN) : 1.417 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX
Description
LAPP SKINTOP® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food & beverage and pharmaceutical industry. LAPP part number 53806782. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53806782 AVAILABILITY : In Stock SERIES : SKINTOP® INOX THREAD TYPE : NPT THREAD SIZE : 3/4 THREAD LENGTH (IN) : 0.591 THREAD LENGTH (MM) : 15.0114 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.433 - 0.827 CLAMPING RANGE (MM) : 11 - 21 OVERALL LENGTH (IN) : 1.992 BUSHING : Silicone WRENCHING FLATS (IN) : 1.417 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

Suppliers

Company
Product
Description
Supplier Links
53806782 - LAPP SKINTOP® INOX Strain Relief Cable Gland - NPT 1
Savage, MN, United States
53806782 - LAPP SKINTOP® INOX Strain Relief Cable Gland - NPT 1"
OLF53806782
53806782 - LAPP SKINTOP® INOX Strain Relief Cable Gland - NPT 1" OLF53806782
LAPP SKINTOP® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food & beverage and pharmaceutical industry. LAPP part number 53806782. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53806782 AVAILABILITY : In Stock SERIES : SKINTOP® INOX THREAD TYPE : NPT THREAD SIZE : 3/4 THREAD LENGTH (IN) : 0.591 THREAD LENGTH (MM) : 15.0114 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.433 - 0.827 CLAMPING RANGE (MM) : 11 - 21 OVERALL LENGTH (IN) : 1.992 BUSHING : Silicone WRENCHING FLATS (IN) : 1.417 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

LAPP SKINTOP® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food & beverage and pharmaceutical industry. LAPP part number 53806782.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53806782 AVAILABILITY : In Stock SERIES : SKINTOP® INOX THREAD TYPE : NPT THREAD SIZE : 3/4 THREAD LENGTH (IN) : 0.591 THREAD LENGTH (MM) : 15.0114 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.433 - 0.827 CLAMPING RANGE (MM) : 11 - 21 OVERALL LENGTH (IN) : 1.992 BUSHING : Silicone WRENCHING FLATS (IN) : 1.417 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53806782
Product Name 53806782 - LAPP SKINTOP® INOX Strain Relief Cable Gland - NPT 1"
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable and Cord Grips - 1920-5308949/SET-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details