The LAPP SKINTOP® MS-SC PG is uniquely designed to address EMI concerns with its simplified grounding feature. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and dust in accordance with IP68. The cable glands' contact springs establish a continuous electrical path from the shield of the cable to the equipment ground, creating a secure shield connection.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112230 AVAILABILITY : In Stock SERIES : SKINTOP® MS-SC THREAD TYPE : PG THREAD SIZE : 13 THREAD LENGTH (IN) : 0.256 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.197 - 0.472 CLAMPING RANGE (MM) : 5 - 12 OVERALL LENGTH (IN) : 1.339 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.866 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STANDARDS/APPROVALS : UL Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | OLF53112230 |
| Product Name | 53112230 - LAPP SKINTOP® MS-SC Strain Relief Cable Gland - 13 PG - Metallic - Standard Thread |
| Application | Cable & Wire |