Lapp Tannehill 53112054 - LAPP SKINTOP® MS-NPT Strain Relief Cable Gland - NPT 1-1/4" OLF53112054

Description
LAPP SKINTOP® MS-NPT is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. LAPP part number 53112054. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112054 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-NPT THREAD TYPE : NPT THREAD SIZE : 1-1/4 THREAD LENGTH (IN) : 0.669 THREAD LENGTH (MM) : 16.9926 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.748 - 1.103 CLAMPING RANGE (MM) : 19 - 28 OVERALL LENGTH (IN) : 2.265 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.773 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP SKINTOP® MS-NPT is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. LAPP part number 53112054. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112054 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-NPT THREAD TYPE : NPT THREAD SIZE : 1-1/4 THREAD LENGTH (IN) : 0.669 THREAD LENGTH (MM) : 16.9926 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.748 - 1.103 CLAMPING RANGE (MM) : 19 - 28 OVERALL LENGTH (IN) : 2.265 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.773 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
53112054 - LAPP SKINTOP® MS-NPT Strain Relief Cable Gland - NPT 1-1/4
Savage, MN, United States
53112054 - LAPP SKINTOP® MS-NPT Strain Relief Cable Gland - NPT 1-1/4"
OLF53112054
53112054 - LAPP SKINTOP® MS-NPT Strain Relief Cable Gland - NPT 1-1/4" OLF53112054
LAPP SKINTOP® MS-NPT is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. LAPP part number 53112054. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112054 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-NPT THREAD TYPE : NPT THREAD SIZE : 1-1/4 THREAD LENGTH (IN) : 0.669 THREAD LENGTH (MM) : 16.9926 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.748 - 1.103 CLAMPING RANGE (MM) : 19 - 28 OVERALL LENGTH (IN) : 2.265 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.773 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

LAPP SKINTOP® MS-NPT is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. LAPP part number 53112054.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112054 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-NPT THREAD TYPE : NPT THREAD SIZE : 1-1/4 THREAD LENGTH (IN) : 0.669 THREAD LENGTH (MM) : 16.9926 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.748 - 1.103 CLAMPING RANGE (MM) : 19 - 28 OVERALL LENGTH (IN) : 2.265 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.773 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53112054
Product Name 53112054 - LAPP SKINTOP® MS-NPT Strain Relief Cable Gland - NPT 1-1/4"
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

TNCLS - lighting tncls - BARTEC
Specs
Application Cable & Wire
View Details
Standard Straight-Through Cable Gland - 4224101 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.6299 inch (16 mm)
View Details
Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details