Lapp Tannehill Datasheets for Industrial Tapes
Industrial tapes are used for adhesive bonding, thread sealing, masking, packaging, wrapping, electrical insulation, ESD control and other specialized applications.
Industrial Tapes: Learn more
| Product Name | Notes |
|---|---|
| 3MTM TemflexTM Viny Electrical Tape 1700, 1" x 66 ft roll in black, 7 mil tape is a good quality, economincal general purpose vinyl insulating tape. It has... | |
| 3MTM TemflexTM Viny Electrical Tape 1700, 2" x 36 yd roll in black, 7 mil tape is a good quality, economincal general purpose vinyl insulating tape. It has... | |
| 3MTM TemflexTM Viny Electrical Tape 1700, 3/4" x 36 yd roll in black , 7 mil tape is a good quality, economincal general purpose vinyl insulating tape. It... | |
| 3MTM TemflexTM Viny Electrical Tape 1700, 3/4" x 60 ft roll in black, 7 mil tape is a good quality, economincal general purpose vinyl insulating tape. It has... | |
| Alpha Essentials Coaxial RG-11A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid... | |
| Alpha Essentials Coaxial RG-179B/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid... | |
| Alpha Essentials Coaxial RG-187A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid... | |
| Alpha Essentials Coaxial RG-59B/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid... | |
| Alpha Essentials Coaxial RG-6U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid... | |
| Alpha Essentials Twinaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield,... | |
| LAPP part number ÖLFLEX® CLASSIC 135 CH BK Flexible Power and Control Cable is a low smoke, zero halogen (LSZH) multi-conductor power and control cable. It is for use in... | |
| Scotch® Super 33+ Electrical Tape a black, 7 mil tape, on a 1 inch core 1" x 36 ft roll, combines the flexibility of a PVC backing with excellent electrical... | |
| Scotch® Super 33+ Electrical Tape a black, 7 mil tape, on a 1 inch core 3/4" x 20 ft roll, combines the flexibility of a PVC backing with excellent electrical... | |
| Scotch® Super 33+ Electrical Tape a black, 7 mil tape, on a 1 inch core 3/4" x 36 yd roll, combines the flexibility of a PVC backing with excellent electrical... | |
| Scotch® Super 33+ Electrical Tape a black, 7 mil tape, on a 1 inch core 3/4" x 66 ft roll, combines the flexibility of a PVC backing with excellent electrical... | |
| Scotch® Super 33+ Electrical Tape a black, 7 mil tape, on a 1 inch core, 3/4" x 44 ft roll, combines the flexibility of a PVC backing with excellent electrical... | |
| Scotch® Super 33+ Electrical Tape a black, 7 mil tape, on a 1 inch core, 3/4" x 52 ft roll, combines the flexibility of a PVC backing with excellent electrical... | |
| Scotch® Super 33+ Electrical Tape a black, 7 mil tape, on a 1 inch core, combines the flexibility of a PVC backing with excellent electrical insulating properties to provide primary... | |
| Scotch® Super 33+ Electrical Tape a black, 7 mil tape, on a 1.5 inch core, 2" x 66 ft roll, combines the flexibility of a PVC backing with excellent electrical... | |
| Scotch® Super 33+ Electrical Tape a black, 7 mil tape, on a 1.5 inch core, combines the flexibility of a PVC backing with excellent electrical insulating properties to provide primary... | |
| Scotch® Super 33+ Electrical Tape a black, 7 mil tape, on a 2 inch core 2" x 36 yd roll, combines the flexibility of a PVC backing with excellent electrical... | |
| Scotch® Super 33+ Electrical Tape a black, 7 mil tape, on a 2 inch core, combines the flexibility of a PVC backing with excellent electrical insulating properties to provide primary... | |
| Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 1/2" x 20 ft roll, premium-grade, color-coded electrical tape in blue. This flame-retardant tape is suitable for use in phase identification,... | |
| Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 1/2" x 20 ft roll, premium-grade, color-coded electrical tape in brown. This flame-retardant tape is suitable for use in phase identification,... | |
| Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 1/2" x 20 ft roll, premium-grade, color-coded electrical tape in gray. This flame-retardant tape is suitable for use in phase identification,... | |
| Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 1/2" x 20 ft roll, premium-grade, color-coded electrical tape in green. This flame-retardant tape is suitable for use in phase identification,... | |
| Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 1/2" x 20 ft roll, premium-grade, color-coded electrical tape in orange. This flame-retardant tape is suitable for use in phase identification,... | |
| Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 1/2" x 20 ft roll, premium-grade, color-coded electrical tape in red. This flame-retardant tape is suitable for use in phase identification,... | |
| Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 1/2" x 20 ft roll, premium-grade, color-coded electrical tape in white. This flame-retardant tape is suitable for use in phase identification,... | |
| Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 1/2" x 20 ft roll, premium-grade, color-coded electrical tape in yellow. This flame-retardant tape is suitable for use in phase identification,... | |
| Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 2" x 66 ft roll, premium-grade, color-coded electrical tape in white. This flame-retardant tape is suitable for use in phase identification,... | |
| Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in blue. This flame-retardant tape is suitable for use in phase identification,... | |
| Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in brown. This flame-retardant tape is suitable for use in phase identification,... | |
| Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in gray. This flame-retardant tape is suitable for use in phase identification,... | |
| Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in green. This flame-retardant tape is suitable for use in phase identification,... | |
| Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in orange. This flame-retardant tape is suitable for use in phase identification,... | |
| Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in pink. This flame-retardant tape is suitable for use in phase identification,... | |
| Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in red. This flame-retardant tape is suitable for use in phase identification,... | |
| Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in violet. This flame-retardant tape is suitable for use in phase identification,... | |
| Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in white. This flame-retardant tape is suitable for use in phase identification,... | |
| Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in yellow. This flame-retardant tape is suitable for use in phase identification,... |