Lapp Tannehill 53340590 - LAPP SKINTOP® DIX-M Multi Cable Sealing Bushing - 5 x 0.354 inch holes - For M40 and NPT 1/1/4 OLF53340590

Description
LAPP SKINTOP® DIX-M part number 53340590 is a multiple cable sealing bushing that has 5 x 0.354 inch holes and is used with SKINTOP® sizes M40 and NPT 1/1/4. LAPP part number 53340590. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53340590 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX-M COLOR : Black BODY MATERIAL : NBR (rubber) NUMBER OF CABLE HOLES : 5 HOLE (IN) : 0.354 IP RATING : IP54
Description
LAPP SKINTOP® DIX-M part number 53340590 is a multiple cable sealing bushing that has 5 x 0.354 inch holes and is used with SKINTOP® sizes M40 and NPT 1/1/4. LAPP part number 53340590. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53340590 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX-M COLOR : Black BODY MATERIAL : NBR (rubber) NUMBER OF CABLE HOLES : 5 HOLE (IN) : 0.354 IP RATING : IP54

Suppliers

Company
Product
Description
Supplier Links
53340590 - LAPP SKINTOP® DIX-M Multi Cable Sealing Bushing - 5 x 0.354 inch holes - For M40 and NPT 1/1/4 - OLF53340590 - Lapp Tannehill
Savage, MN, United States
53340590 - LAPP SKINTOP® DIX-M Multi Cable Sealing Bushing - 5 x 0.354 inch holes - For M40 and NPT 1/1/4
OLF53340590
53340590 - LAPP SKINTOP® DIX-M Multi Cable Sealing Bushing - 5 x 0.354 inch holes - For M40 and NPT 1/1/4 OLF53340590
LAPP SKINTOP® DIX-M part number 53340590 is a multiple cable sealing bushing that has 5 x 0.354 inch holes and is used with SKINTOP® sizes M40 and NPT 1/1/4. LAPP part number 53340590. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53340590 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX-M COLOR : Black BODY MATERIAL : NBR (rubber) NUMBER OF CABLE HOLES : 5 HOLE (IN) : 0.354 IP RATING : IP54

LAPP SKINTOP® DIX-M part number 53340590 is a multiple cable sealing bushing that has 5 x 0.354 inch holes and is used with SKINTOP® sizes M40 and NPT 1/1/4.

LAPP part number 53340590.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53340590 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX-M COLOR : Black BODY MATERIAL : NBR (rubber) NUMBER OF CABLE HOLES : 5 HOLE (IN) : 0.354 IP RATING : IP54

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53340590
Product Name 53340590 - LAPP SKINTOP® DIX-M Multi Cable Sealing Bushing - 5 x 0.354 inch holes - For M40 and NPT 1/1/4
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm21) - PS2T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Cable Glands - 127215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.3150 to 0.5118 inch (8 to 13 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Cable Glands - 1SNG601121R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers