Lapp Tannehill 53111130 - LAPP SKINTOP® STR-M Strain Relief Cable Gland - 25 Metric - Gray OLF53111130

Description
LAPP's SKINTOP® STR-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53111130 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111130 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® STR-M THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (MM) : 10 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (MM) : 6-13 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved
Description
LAPP's SKINTOP® STR-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53111130 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111130 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® STR-M THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (MM) : 10 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (MM) : 6-13 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
53111130 - LAPP SKINTOP® STR-M Strain Relief Cable Gland - 25 Metric - Gray - OLF53111130 - Lapp Tannehill
Savage, MN, United States
53111130 - LAPP SKINTOP® STR-M Strain Relief Cable Gland - 25 Metric - Gray
OLF53111130
53111130 - LAPP SKINTOP® STR-M Strain Relief Cable Gland - 25 Metric - Gray OLF53111130
LAPP's SKINTOP® STR-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53111130 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111130 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® STR-M THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (MM) : 10 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (MM) : 6-13 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved

LAPP's SKINTOP® STR-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53111130
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111130 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® STR-M THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (MM) : 10 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (MM) : 6-13 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53111130
Product Name 53111130 - LAPP SKINTOP® STR-M Strain Relief Cable Gland - 25 Metric - Gray
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Glands - 1SNG601187R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Conduit Gland SEM-FAST Straight - 3805200 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Mounting Size 0.6299 inch (16 mm)
View Details