Lapp Tannehill Datasheets for Modular Connectors and RJ Connectors
Modular connectors and RJ connectors includes two similar, yet distinct styles of connectors. Modular connectors are made of "plug-in units" which can be added together to make the system larger, improve the capabilities, or expand its size. Registered Jack (RJ) is a telephone and data jack application specific connector registered with the FCC.
Modular Connectors and RJ Connectors: Learn more
| Product Name | Notes |
|---|---|
| LAPP EPIC® HR RJ45F CAT.6A is color-coded to PROFINET® standards, supports 10 Gigabit Ethernet, conforms to IEC 60603-7-51 code T568A, and provides integrates strain relief for cables with OD's up... | |
| LAPP EPIC® HR RJ45F CAT.6A is color-coded to PROFINET® standards, supports 10 Gigabit Ethernet, conforms to IEC 60603-7-51 code T568B, and provides integrates strain relief for cables with OD's up... | |
| LAPP EPIC® RJ45 90° CAT.6A features a die-cast zinc housing, and is suitable for PROFINET® applications, and solid conductors 24-22 AWG and stranded conductors 27-22 AWG (7 wire). LAPP part... | |
| LAPP EPIC® RJ45 90° CAT.6A features a die-cast zinc housing, and is suitable for PROFINET® applications, and solid conductors 26-24 AWG and 26 AWG (19 wire) stranded conductors. LAPP part... | |
| LAPP EPIC® RJ45 CAT.5 Stewart SS37 is a data communications connector suitable for Ethernet technology, which can be used with 26 AWG stranded conductors. This product provides anti-kink protection, is... | |
| LAPP EPIC® RJ45 CAT.5e FM45, field wireable is suitable for stranded or solid conductors, from sizes 26-23 AWG and 22 AWG is possible with restrictions. This provides IP20 protection, provides... | |
| LAPP EPIC® RJ45 CAT.5e for PROFINET® is a clamp style connector suitable for solid conductors 24-22 AWG and stranded conductors 27-22 Awg (7 wire). Featuring a die-cast zinc housing, this... | |
| LAPP EPIC® RJ45 CAT.6A Industry 10G connectors are suitable for solid and stranded conductors, feature a nickel-plated brass housing, support 10 Gigabit Ethernet, provide IP68 protection, and conform to IEC... | |
| LAPP EPIC® RJ45F CAT.6A features a die-cast zinc housing, is color coded to PROFINET® standards, supports 10 Gigabit Ethernet, and conforms to IEC 60603-7-51 code T568A. Suitable for solid conductors... | |
| LAPP EPIC® RJ45F CAT.6A features a die-cast zinc housing, is color coded to PROFINET® standards, supports 10 Gigabit Ethernet, and conforms to IEC 60603-7-51 code T568B. Suitable for solid conductors... |