Lapp Tannehill 53111100 - LAPP SKINTOP® STR-M Strain Relief Cable Gland - 12 Metric - Gray OLF53111100

Description
LAPP's SKINTOP® STR-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53111100 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111100 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® STR-M THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (MM) : 8 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (MM) : 1-5 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved
Description
LAPP's SKINTOP® STR-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53111100 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111100 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® STR-M THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (MM) : 8 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (MM) : 1-5 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
53111100 - LAPP SKINTOP® STR-M Strain Relief Cable Gland - 12 Metric - Gray - OLF53111100 - Lapp Tannehill
Savage, MN, United States
53111100 - LAPP SKINTOP® STR-M Strain Relief Cable Gland - 12 Metric - Gray
OLF53111100
53111100 - LAPP SKINTOP® STR-M Strain Relief Cable Gland - 12 Metric - Gray OLF53111100
LAPP's SKINTOP® STR-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53111100 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111100 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® STR-M THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (MM) : 8 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (MM) : 1-5 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved

LAPP's SKINTOP® STR-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53111100
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111100 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® STR-M THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (MM) : 8 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (MM) : 1-5 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53111100
Product Name 53111100 - LAPP SKINTOP® STR-M Strain Relief Cable Gland - 12 Metric - Gray
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Cable Glands - 2705194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Stainless Steel; Stainless Steel
Opening Diameter 0.2756 to 0.5118 inch (7 to 13 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Cable Glands - 1SNG601005R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers