Lapp Tannehill Datasheets for Electrical Power Wires
Electrical power wires are solid or stranded conductors surrounded by insulation, shielding, and a protective jacket.
Electrical Power Wires: Learn more
| Product Name | Notes |
|---|---|
| Advanced Digital Cable's (ADC) EZ Access Control Cable is designed to meet stringent requirements of building control and access systems such as card readers, retina scanners, door contacts and other... | |
| Alpha Series SF is a highly flexible Multi-Conductor cable that is deisgned for flexing applications that require continuous movement. 10 AWG 4 condutor for power/ground and two individually shielded pairs... | |
| Alpha Series SF is a highly flexible Multi-Conductor cable that is deisgned for flexing applications that require continuous movement. 12 AWG 4 condutor for power/ground and two individually shielded pairs... | |
| Alpha Series SF is a highly flexible Multi-Conductor cable that is deisgned for flexing applications that require continuous movement. 14 AWG 4 condutor for power/ground and two individually shielded pairs... | |
| Alpha Series SF is a highly flexible Multi-Conductor cable that is deisgned for flexing applications that require continuous movement. 16 AWG 4 and two pair conductorPVC/nylon insulation, foil and braid... | |
| Alpha Series SF is a highly flexible Multi-Conductor cable that is deisgned for flexing applications that require continuous movement. 16 AWG 4 condutor for power/ground and two individually shielded pairs... | |
| Alpha Series SF is a highly flexible Multi-Conductor cable that is deisgned for flexing applications that require continuous movement. 18 AWG 4 conductor for power/ground, PVC/nylon insulation, foil and braid... | |
| Alpha Series SF is a highly flexible Multi-Conductor cable that is deisgned for flexing applications that require continuous movement. 8 AWG 4 condutor for power/ground and two individually shielded pairs... | |
| Alpha Wire Industrial Series SF is a highly flexible Multi-Conductor cable - 10 AWG 4 condutor for power/ground and two individually shielded pairs for break or temperature control. Inner Conductors... | |
| Alpha Wire Industrial Series SF is a highly flexible Multi-Conductor cable - 12 AWG 4 condutor for power/ground and two individually shielded pairs for break or temperature control. Inner Conductors... | |
| Alpha Wire Industrial Series SF is a highly flexible Multi-Conductor cable - 14 AWG 4 condutor for power/ground and two individually shielded pairs for break or temperature control. Inner Conductors... | |
| Alpha Wire Industrial Series SF is a highly flexible Multi-Conductor cable - 16 AWG 4 Conductor for power/ground and two individually shielded pairs. Inner Conductors are PVC/Nylon insulation, foil and... | |
| Alpha Wire Industrial Series SF is a highly flexible Multi-Conductor cable - 16 AWG 4 condutor for power/ground and two individually shielded pairs for break or temperature control. Inner Conductors... | |
| Alpha Wire Industrial Series SF is a highly flexible Multi-Conductor cable - 8 AWG 4 condutor for power/ground and two individually shielded pairs for break or temperature control. Inner Conductors... | |
| LAPP ÖLFLEX® SPIRAL 540 P is a multi-conductor, TPE-insulated, retractable power supply cable with a yellow polyurethane outer jacket. It may be used both indoors and outdoors in wet, dry,... | |
| LAPP ÖLFLEX® SPIRAL H07BQ-F BLACK is a multi-conductor, rubber-insulated, retractable flexible power supply cable with a rugged black polyurethane jacket. It may be used in damp and wet environments, but... | |
| LAPP ETHERLINE® Cat.6A P FD FC is a 4x2x26/19AWG category 6A cable with "Fast Connect" for easy stripping and assembly. This part can be ordered using LAPP part number 2170592. | |
| LAPP ETHERLINE® FESTOON PN CAT5e is a UL and CSA certified festoon cable for Industrial Ethernet use in hash industrial enviornments, including dry and damp rooms. This 2x2x22 AWG /... | |
| LAPP ETHERLINE® ROBOT PN Cat.5e FC is a highly flexible, Cat.5e Ethernet cable for continuously moving use with torsional stress, for PROFINET applications Type R, with "FC" for fast connection. | |
| LAPP ETHERLINE® SERVO DQ is an encoder cable for DRIVE CLiQ applications. This cable features twisted data (26 AWG) and power (22 AWG) pairs and is compliant to Cat.5e standards. | |
| LAPP ETHERLINE® T1 Y FLEX is a 22/7 AWG Single Pair Ethernet cable that complies with the requirements of Power over Data Line according to IEEE 802.3bu. The UL-certified, two-core... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Shielded, 14 AWG 2 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Shielded, 18 AWG 12 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Shielded, 18 AWG 2 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Shielded, 18 AWG 3 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Shielded, 18 AWG 4 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Shielded, 18 AWG 6 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Shielded, 18 AWG 8 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Shielded, 20 AWG 2 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Shielded, 20 AWG 3 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Shielded, 20 AWG 4 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Shielded, 22 AWG 10 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Shielded, 22 AWG 12 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Shielded, 22 AWG 2 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Shielded, 22 AWG 4 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Shielded, 22 AWG 6 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Shielded, 22 AWG 8 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Unshielded, 18 AWG 10 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Unshielded, 18 AWG 12 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Unshielded, 18 AWG 2 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Unshielded, 18 AWG 3 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Unshielded, 18 AWG 4 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Unshielded, 18 AWG 5 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Unshielded, 18 AWG 6 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Unshielded, 18 AWG 8 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Unshielded, 20 AWG 2 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Unshielded, 22 AWG 10 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Unshielded, 22 AWG 12 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Unshielded, 22 AWG 2 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Unshielded, 22 AWG 3 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Unshielded, 22 AWG 4 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Unshielded, 22 AWG 6 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMP, Plenum Rated, Unshielded, 22 AWG 8 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Shielded, 18 AWG 2 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Shielded, 18 AWG 3 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Shielded, 18 AWG 4 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Shielded, 18 AWG 6 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Shielded, 18 AWG 8 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Shielded, 20 AWG 2 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Shielded, 20 AWG 4 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Shielded, 22 AWG 10 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Shielded, 22 AWG 2 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Shielded, 22 AWG 4 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Shielded, 22 AWG 6 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Shielded, 22 AWG 8 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Shielded, 23 AWG 3 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Unshielded, 18 AWG 10 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Unshielded, 18 AWG 12 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Unshielded, 18 AWG 2 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Unshielded, 18 AWG 3 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Unshielded, 18 AWG 4 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Unshielded, 18 AWG 6 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Unshielded, 18 AWG 7 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Unshielded, 18 AWG 8 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Unshielded, 20 AWG 2 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Unshielded, 20 AWG 4 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Unshielded, 22 AWG 10 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Unshielded, 22 AWG 12 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Unshielded, 22 AWG 2 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Unshielded, 22 AWG 3 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Unshielded, 22 AWG 4 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Unshielded, 22 AWG 6 Conductor, Stranded... | |
| Security alarm cable for use in security systems, power limited controls, sound and audio systems and intercom systems for commercial applications. CMR, Riser Rated, Unshielded, 22 AWG 8 Conductor, Stranded... | |
| The LAPP ETHERLINE® 2 pair CAT5 HYBRID is a data cable for data transmission and power supply for industrial usage. The cable is designed for stationary installation and occasional movement. |