Lapp Tannehill 53113640 - LAPP SKINTOP® COLD-R Strain Relief Cable Gland - M32 x 1.5 OLF53113640

Description
LAPP SKINTOP® COLD-R strain relief cable glands with reducer bushing are designed for areas where mechanical stability and cold resistance are critical. Typical applications include cold storage facilities, offshore areas, and plant engineering. LAPP part number 53113640. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53113640 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® COLD-R THREAD TYPE : Metric THREAD SIZE : 32 THREAD LENGTH (IN) : 0.355 THREAD LENGTH (MM) : 9.017 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.276 - 0.591 CLAMPING RANGE (MM) : 7 - 15 OVERALL LENGTH (IN) : 1.663 BUSHING : Silicone LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.418 DYNAMIC TEMPERATURE RATING : -94°F to +212°F -70°C to +100°C STATIC TEMPERATURE RATING : -94°F to +212°F -70°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX
Description
LAPP SKINTOP® COLD-R strain relief cable glands with reducer bushing are designed for areas where mechanical stability and cold resistance are critical. Typical applications include cold storage facilities, offshore areas, and plant engineering. LAPP part number 53113640. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53113640 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® COLD-R THREAD TYPE : Metric THREAD SIZE : 32 THREAD LENGTH (IN) : 0.355 THREAD LENGTH (MM) : 9.017 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.276 - 0.591 CLAMPING RANGE (MM) : 7 - 15 OVERALL LENGTH (IN) : 1.663 BUSHING : Silicone LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.418 DYNAMIC TEMPERATURE RATING : -94°F to +212°F -70°C to +100°C STATIC TEMPERATURE RATING : -94°F to +212°F -70°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

Suppliers

Company
Product
Description
Supplier Links
53113640 - LAPP SKINTOP® COLD-R Strain Relief Cable Gland - M32 x 1.5 - OLF53113640 - Lapp Tannehill
Savage, MN, United States
53113640 - LAPP SKINTOP® COLD-R Strain Relief Cable Gland - M32 x 1.5
OLF53113640
53113640 - LAPP SKINTOP® COLD-R Strain Relief Cable Gland - M32 x 1.5 OLF53113640
LAPP SKINTOP® COLD-R strain relief cable glands with reducer bushing are designed for areas where mechanical stability and cold resistance are critical. Typical applications include cold storage facilities, offshore areas, and plant engineering. LAPP part number 53113640. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53113640 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® COLD-R THREAD TYPE : Metric THREAD SIZE : 32 THREAD LENGTH (IN) : 0.355 THREAD LENGTH (MM) : 9.017 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.276 - 0.591 CLAMPING RANGE (MM) : 7 - 15 OVERALL LENGTH (IN) : 1.663 BUSHING : Silicone LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.418 DYNAMIC TEMPERATURE RATING : -94°F to +212°F -70°C to +100°C STATIC TEMPERATURE RATING : -94°F to +212°F -70°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

LAPP SKINTOP® COLD-R strain relief cable glands with reducer bushing are designed for areas where mechanical stability and cold resistance are critical. Typical applications include cold storage facilities, offshore areas, and plant engineering. LAPP part number 53113640.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53113640 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® COLD-R THREAD TYPE : Metric THREAD SIZE : 32 THREAD LENGTH (IN) : 0.355 THREAD LENGTH (MM) : 9.017 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.276 - 0.591 CLAMPING RANGE (MM) : 7 - 15 OVERALL LENGTH (IN) : 1.663 BUSHING : Silicone LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.418 DYNAMIC TEMPERATURE RATING : -94°F to +212°F -70°C to +100°C STATIC TEMPERATURE RATING : -94°F to +212°F -70°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53113640
Product Name 53113640 - LAPP SKINTOP® COLD-R Strain Relief Cable Gland - M32 x 1.5
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605021R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Traction Relief Cable Gland - 4308298 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details
TNDLD - line bushing - BARTEC
Specs
Application Cable & Wire
View Details
Black Plastic M20x1.5 Vent Cable Gland - MIV-CA20B - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details