Lapp Tannehill 53112675 - LAPP SKINTOP® MS-SC Strain Relief Cable Gland - 50 Metric - Metallic - Long Thread OLF53112675

Description
The LAPP SKINTOP® MS-SC metric is uniquely designed to address EMI concerns with its simplified grounding feature. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and dust in accordance with IP68. The cable glands' contact springs establish a continuous electrical path from the shield of the cable to the equipment ground, creating a secure shield connection. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112675 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-SC THREAD TYPE : Metric THREAD SIZE : 50 THREAD LENGTH (IN) : 0.591 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 1.063 - 1.379 CLAMPING RANGE (MM) : 27 - 35 OVERALL LENGTH (IN) : 2.382 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 2.127 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved
Description
The LAPP SKINTOP® MS-SC metric is uniquely designed to address EMI concerns with its simplified grounding feature. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and dust in accordance with IP68. The cable glands' contact springs establish a continuous electrical path from the shield of the cable to the equipment ground, creating a secure shield connection. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112675 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-SC THREAD TYPE : Metric THREAD SIZE : 50 THREAD LENGTH (IN) : 0.591 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 1.063 - 1.379 CLAMPING RANGE (MM) : 27 - 35 OVERALL LENGTH (IN) : 2.382 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 2.127 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved

Suppliers

Company
Product
Description
Supplier Links
53112675 - LAPP SKINTOP® MS-SC Strain Relief Cable Gland - 50 Metric - Metallic - Long Thread - OLF53112675 - Lapp Tannehill
Savage, MN, United States
53112675 - LAPP SKINTOP® MS-SC Strain Relief Cable Gland - 50 Metric - Metallic - Long Thread
OLF53112675
53112675 - LAPP SKINTOP® MS-SC Strain Relief Cable Gland - 50 Metric - Metallic - Long Thread OLF53112675
The LAPP SKINTOP® MS-SC metric is uniquely designed to address EMI concerns with its simplified grounding feature. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and dust in accordance with IP68. The cable glands' contact springs establish a continuous electrical path from the shield of the cable to the equipment ground, creating a secure shield connection. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112675 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-SC THREAD TYPE : Metric THREAD SIZE : 50 THREAD LENGTH (IN) : 0.591 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 1.063 - 1.379 CLAMPING RANGE (MM) : 27 - 35 OVERALL LENGTH (IN) : 2.382 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 2.127 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved

The LAPP SKINTOP® MS-SC metric is uniquely designed to address EMI concerns with its simplified grounding feature. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and dust in accordance with IP68. The cable glands' contact springs establish a continuous electrical path from the shield of the cable to the equipment ground, creating a secure shield connection.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112675 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-SC THREAD TYPE : Metric THREAD SIZE : 50 THREAD LENGTH (IN) : 0.591 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 1.063 - 1.379 CLAMPING RANGE (MM) : 27 - 35 OVERALL LENGTH (IN) : 2.382 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 2.127 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53112675
Product Name 53112675 - LAPP SKINTOP® MS-SC Strain Relief Cable Gland - 50 Metric - Metallic - Long Thread
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland Reducer - MIV-PRD - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Traction Relief Cable Gland - 5306017 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details
3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details