LAPP SKINTOP® DIX-M part number 53325350 is a multiple cable sealing bushing that has 3 x 0.197 inch holes and is used with SKINTOP® sizes M25 and NPT 3/4.
LAPP part number 53325350.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53325350 AVAILABILITY : In Stock PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX-M COLOR : Black BODY MATERIAL : NBR (rubber) NUMBER OF CABLE HOLES : 3 HOLE (IN) : 0.197 IP RATING : IP54
| Lapp Tannehill | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | OLF53325350 |
| Product Name | 53325350 - LAPP SKINTOP® DIX-M Multi Cable Sealing Bushing - 3 x 0.197 inch holes - For M25 and NPT 3/4 |
| Application | Cable & Wire |