Lapp Tannehill 52015700 - LAPP SKINTOP® MS Strain Relief Cable Gland - PG 7 OLF52015700

Description
LAPP SKINTOP® MS is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP part number 52015700. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52015700 AVAILABILITY : In Stock SERIES : SKINTOP® MS THREAD TYPE : PG THREAD SIZE : 7 THREAD LENGTH (IN) : 0.197 THREAD LENGTH (MM) : 5.0038 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.078 - 0.256 CLAMPING RANGE (MM) : 2 - 6.5 OVERALL LENGTH (IN) : 0.985 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.551 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved
Description
LAPP SKINTOP® MS is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP part number 52015700. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52015700 AVAILABILITY : In Stock SERIES : SKINTOP® MS THREAD TYPE : PG THREAD SIZE : 7 THREAD LENGTH (IN) : 0.197 THREAD LENGTH (MM) : 5.0038 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.078 - 0.256 CLAMPING RANGE (MM) : 2 - 6.5 OVERALL LENGTH (IN) : 0.985 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.551 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
52015700 - LAPP SKINTOP® MS Strain Relief Cable Gland - PG 7 - OLF52015700 - Lapp Tannehill
Savage, MN, United States
52015700 - LAPP SKINTOP® MS Strain Relief Cable Gland - PG 7
OLF52015700
52015700 - LAPP SKINTOP® MS Strain Relief Cable Gland - PG 7 OLF52015700
LAPP SKINTOP® MS is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP part number 52015700. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52015700 AVAILABILITY : In Stock SERIES : SKINTOP® MS THREAD TYPE : PG THREAD SIZE : 7 THREAD LENGTH (IN) : 0.197 THREAD LENGTH (MM) : 5.0038 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.078 - 0.256 CLAMPING RANGE (MM) : 2 - 6.5 OVERALL LENGTH (IN) : 0.985 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.551 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved

LAPP SKINTOP® MS is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP part number 52015700.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52015700 AVAILABILITY : In Stock SERIES : SKINTOP® MS THREAD TYPE : PG THREAD SIZE : 7 THREAD LENGTH (IN) : 0.197 THREAD LENGTH (MM) : 5.0038 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.078 - 0.256 CLAMPING RANGE (MM) : 2 - 6.5 OVERALL LENGTH (IN) : 0.985 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.551 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF52015700
Product Name 52015700 - LAPP SKINTOP® MS Strain Relief Cable Gland - PG 7
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

TNDLDF - line bushings 1 - BARTEC
Specs
Application Cable & Wire
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248529 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details