LAPP SKINTOP® MS-XL is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness, durability and long threads are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP part number 52115730.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52115730 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-XL THREAD TYPE : PG THREAD SIZE : 13 THREAD LENGTH (IN) : 0.472 THREAD LENGTH (MM) : 11.9888 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.197 - 0.472 CLAMPING RANGE (MM) : 5 - 12 OVERALL LENGTH (IN) : 1.556 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.866 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | OLF52115730 |
| Product Name | 52115730 - LAPP SKINTOP® MS-XL Strain Relief Cable Gland - PG 13 |
| Application | Cable & Wire |