LAPP SKINTOP® MS-M is a superior quality, liquid-tight metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP SKINTOP® MSR-M includes reducer bushing.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112511 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR-M THREAD TYPE : Metric THREAD SIZE : 75 THREAD LENGTH (IN) : 0.591 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 2.088 - 2.482 CLAMPING RANGE (MM) : 53 - 63 OVERALL LENGTH (IN) : 4.137 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 3.743 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | OLF53112511 |
| Product Name | 53112511 - LAPP SKINTOP® MSR-M Strain Relief Cable Gland - 75 Metric - Metallic |
| Application | Cable & Wire |