Lapp Tannehill 53111510 - LAPP SKINTOP® STR-M Strain Relief Cable Gland - 16 Metric - Light Gray OLF53111510

Description
LAPP's SKINTOP® STR-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53111510 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111510 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® STR-M THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (MM) : 8 BODY MATERIAL : Polyamide COLOR : Light gray CLAMPING RANGE (MM) : 2-7 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved
Description
LAPP's SKINTOP® STR-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53111510 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111510 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® STR-M THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (MM) : 8 BODY MATERIAL : Polyamide COLOR : Light gray CLAMPING RANGE (MM) : 2-7 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
53111510 - LAPP SKINTOP® STR-M Strain Relief Cable Gland - 16 Metric - Light Gray - OLF53111510 - Lapp Tannehill
Savage, MN, United States
53111510 - LAPP SKINTOP® STR-M Strain Relief Cable Gland - 16 Metric - Light Gray
OLF53111510
53111510 - LAPP SKINTOP® STR-M Strain Relief Cable Gland - 16 Metric - Light Gray OLF53111510
LAPP's SKINTOP® STR-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53111510 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111510 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® STR-M THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (MM) : 8 BODY MATERIAL : Polyamide COLOR : Light gray CLAMPING RANGE (MM) : 2-7 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved

LAPP's SKINTOP® STR-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53111510
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111510 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® STR-M THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (MM) : 8 BODY MATERIAL : Polyamide COLOR : Light gray CLAMPING RANGE (MM) : 2-7 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53111510
Product Name 53111510 - LAPP SKINTOP® STR-M Strain Relief Cable Gland - 16 Metric - Light Gray
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
M12x1.5 Black Ventilation Bending Cable Gland - MIV-CA12B(BENDING) - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Industrial Straight-Through Cable Gland - 5211107 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.1181 to 0.2362 inch (3 to 6 mm)
View Details