LAPP's SKINTOP® SKINDICHT® SM-PE-M is a counter nut with cutting edges that guarantees optimum EMC contact by scratching the coated layer of the housing for use with all metric glands in earthing and EMC applications. LAPP part number 52103340.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103340 AVAILABILITY : In Stock SERIES : SKINTOP SKINDICHT SM-PE M THREAD TYPE : Metric THREAD SIZE : 32 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.225 NUT THICKNESS (MM) : 10 WRENCHING FLATS (IN) : 1.418 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -76°F to +392°F -60°C to +200°C
| Lapp Tannehill | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | OLF52103340 |
| Product Name | 52103340 - SKINTOP® SKINDICHT® SM-PE M Counter Nuts - M32 |
| Application | Cable & Wire |