Lapp Tannehill 53015840 - LAPP SKINTOP® SL FLEX Strain Relief Cable Gland - PG 16 - Black - No Locknut OLF53015840

Description
LAPP SKINTOP® SL FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015830. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015840 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SL FLEX THREAD TYPE : PG THREAD SIZE : 16 THREAD LENGTH (IN) : 0.394 THREAD LENGTH (MM) : 10.0076 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.354 - 0.551 CLAMPING RANGE (MM) : 9 - 14 OVERALL LENGTH (IN) : 4.393 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.063 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP SKINTOP® SL FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015830. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015840 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SL FLEX THREAD TYPE : PG THREAD SIZE : 16 THREAD LENGTH (IN) : 0.394 THREAD LENGTH (MM) : 10.0076 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.354 - 0.551 CLAMPING RANGE (MM) : 9 - 14 OVERALL LENGTH (IN) : 4.393 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.063 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
53015840 - LAPP SKINTOP® SL FLEX Strain Relief Cable Gland - PG 16 - Black - No Locknut - OLF53015840 - Lapp Tannehill
Savage, MN, United States
53015840 - LAPP SKINTOP® SL FLEX Strain Relief Cable Gland - PG 16 - Black - No Locknut
OLF53015840
53015840 - LAPP SKINTOP® SL FLEX Strain Relief Cable Gland - PG 16 - Black - No Locknut OLF53015840
LAPP SKINTOP® SL FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015830. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015840 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SL FLEX THREAD TYPE : PG THREAD SIZE : 16 THREAD LENGTH (IN) : 0.394 THREAD LENGTH (MM) : 10.0076 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.354 - 0.551 CLAMPING RANGE (MM) : 9 - 14 OVERALL LENGTH (IN) : 4.393 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.063 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

LAPP SKINTOP® SL FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015830.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015840 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SL FLEX THREAD TYPE : PG THREAD SIZE : 16 THREAD LENGTH (IN) : 0.394 THREAD LENGTH (MM) : 10.0076 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.354 - 0.551 CLAMPING RANGE (MM) : 9 - 14 OVERALL LENGTH (IN) : 4.393 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.063 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53015840
Product Name 53015840 - LAPP SKINTOP® SL FLEX Strain Relief Cable Gland - PG 16 - Black - No Locknut
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605016R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Cable Glands - 2206288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.6299 to 0.7480 inch (16 to 19 mm)
View Details
EMC Cable Gland - 4264126 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.9843 inch (25 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Ps01) - PS1T40-24X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
View Details