Lapp Tannehill 53611000 - LAPP SKINTOP® DIX-ASi - Cable bushing for ASi bus cable - PG 11 Black OLF53611000

Description
LAPP's SKINTOP® DIX-AS-I is a PG 11 cable bushing for UNITRONIC® Asi bus cable. LAPP part number 53611000. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53611000 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX-Asi COLOR : Black BODY MATERIAL : NBR (rubber) NUMBER OF CABLE HOLES : 1 IP RATING : IP54
Description
LAPP's SKINTOP® DIX-AS-I is a PG 11 cable bushing for UNITRONIC® Asi bus cable. LAPP part number 53611000. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53611000 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX-Asi COLOR : Black BODY MATERIAL : NBR (rubber) NUMBER OF CABLE HOLES : 1 IP RATING : IP54

Suppliers

Company
Product
Description
Supplier Links
53611000 - LAPP SKINTOP® DIX-ASi - Cable bushing for ASi bus cable - PG 11 Black - OLF53611000 - Lapp Tannehill
Savage, MN, United States
53611000 - LAPP SKINTOP® DIX-ASi - Cable bushing for ASi bus cable - PG 11 Black
OLF53611000
53611000 - LAPP SKINTOP® DIX-ASi - Cable bushing for ASi bus cable - PG 11 Black OLF53611000
LAPP's SKINTOP® DIX-AS-I is a PG 11 cable bushing for UNITRONIC® Asi bus cable. LAPP part number 53611000. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53611000 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX-Asi COLOR : Black BODY MATERIAL : NBR (rubber) NUMBER OF CABLE HOLES : 1 IP RATING : IP54

LAPP's SKINTOP® DIX-AS-I is a PG 11 cable bushing for UNITRONIC® Asi bus cable.

LAPP part number 53611000.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53611000 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX-Asi COLOR : Black BODY MATERIAL : NBR (rubber) NUMBER OF CABLE HOLES : 1 IP RATING : IP54

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53611000
Product Name 53611000 - LAPP SKINTOP® DIX-ASi - Cable bushing for ASi bus cable - PG 11 Black
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details
Cable and Cord Grips - 1920-5308927/SET-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm43) - PS4T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 1856086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.1575 inch (4 mm)
View Details