Lapp Tannehill 53112057 - LAPP SKINTOP® MS-NPT BRUSH Strain Relief Cable Gland - 1-1/4 NPT - Metallic OLF53112057

Description
The LAPP SKINTOP® MS-NPT provides centered, fixed strain relief with a liquid-tight and dust-proof seal, all in one step. Simply insert the cable, push the braid shield under the innovative EMC brush, tighten the cap, and the connection is made. Plus sizes offer extra large clamping range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112057 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-NPT BRUSH THREAD TYPE : NPT THREAD SIZE : 1-1/4 THREAD LENGTH (IN) : 0.669 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.748 - 1.103 CLAMPING RANGE (MM) : 19 - 28 OVERALL LENGTH (IN) : 2.265 BUSHING : Special Elastomer INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.773 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved
Description
The LAPP SKINTOP® MS-NPT provides centered, fixed strain relief with a liquid-tight and dust-proof seal, all in one step. Simply insert the cable, push the braid shield under the innovative EMC brush, tighten the cap, and the connection is made. Plus sizes offer extra large clamping range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112057 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-NPT BRUSH THREAD TYPE : NPT THREAD SIZE : 1-1/4 THREAD LENGTH (IN) : 0.669 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.748 - 1.103 CLAMPING RANGE (MM) : 19 - 28 OVERALL LENGTH (IN) : 2.265 BUSHING : Special Elastomer INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.773 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved

Suppliers

Company
Product
Description
Supplier Links
53112057 - LAPP SKINTOP® MS-NPT BRUSH Strain Relief Cable Gland - 1-1/4 NPT - Metallic - OLF53112057 - Lapp Tannehill
Savage, MN, United States
53112057 - LAPP SKINTOP® MS-NPT BRUSH Strain Relief Cable Gland - 1-1/4 NPT - Metallic
OLF53112057
53112057 - LAPP SKINTOP® MS-NPT BRUSH Strain Relief Cable Gland - 1-1/4 NPT - Metallic OLF53112057
The LAPP SKINTOP® MS-NPT provides centered, fixed strain relief with a liquid-tight and dust-proof seal, all in one step. Simply insert the cable, push the braid shield under the innovative EMC brush, tighten the cap, and the connection is made. Plus sizes offer extra large clamping range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112057 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-NPT BRUSH THREAD TYPE : NPT THREAD SIZE : 1-1/4 THREAD LENGTH (IN) : 0.669 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.748 - 1.103 CLAMPING RANGE (MM) : 19 - 28 OVERALL LENGTH (IN) : 2.265 BUSHING : Special Elastomer INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.773 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved

The LAPP SKINTOP® MS-NPT provides centered, fixed strain relief with a liquid-tight and dust-proof seal, all in one step. Simply insert the cable, push the braid shield under the innovative EMC brush, tighten the cap, and the connection is made. Plus sizes offer extra large clamping range.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112057 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-NPT BRUSH THREAD TYPE : NPT THREAD SIZE : 1-1/4 THREAD LENGTH (IN) : 0.669 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.748 - 1.103 CLAMPING RANGE (MM) : 19 - 28 OVERALL LENGTH (IN) : 2.265 BUSHING : Special Elastomer INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.773 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53112057
Product Name 53112057 - LAPP SKINTOP® MS-NPT BRUSH Strain Relief Cable Gland - 1-1/4 NPT - Metallic
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details
Ventilation Cable Gland -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details
Cable and Cord Grips - 1920-5308907/SET-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details