Lapp Tannehill 52220056 - LAPP SKINTOP® CUBE MULTI Multi-Cable Bushing System - 21 Cable Insert and Frame- Black OLF52220056

Description
LAPP's SKINTOP® CUBE MULTI provides optimum sealing, strain relief, and packing density. High-strength gel bushing inserts allow for easy installation and removal of cables. When routed through the gel membrane, the cable is sealed by the static friction between the gel and cable. The gel inserts allow for a wide clamping range and high packing density. Easy installation and simplified cable removal Cable diameters ranging from 3-16mm are served by just two SKINTOP® CUBE MULTI inserts, reduing inventory High-strength gel insert allows for optimum strain relief Materials are oil, grease, UV, and ozone resistant Ideal for industrial applications where cable harnesses need to be installed Accomodates up to 23 cables and fits standard 24-pole industrial connector entry holes Frame dimensions are 36 x 112mm Ask about our EPIC® rectangular hole punch for easier panel cutting during installation LAPP part number 52220056 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52220056 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® CUBE MULTI BODY MATERIAL : Glass Fiber Reinforced Polyamide COLOR : Black INSERT : Polycarbonate and gel LOCKNUT : Not Included SEALING MATERIAL : CR NUMBER OF CABLE HOLES : 21 IP RATING : IP66 ENVIRONMENTAL : UV Resistant|Ozone Resistant|Oil Resistant|Grease Resistant
Description
LAPP's SKINTOP® CUBE MULTI provides optimum sealing, strain relief, and packing density. High-strength gel bushing inserts allow for easy installation and removal of cables. When routed through the gel membrane, the cable is sealed by the static friction between the gel and cable. The gel inserts allow for a wide clamping range and high packing density. Easy installation and simplified cable removal Cable diameters ranging from 3-16mm are served by just two SKINTOP® CUBE MULTI inserts, reduing inventory High-strength gel insert allows for optimum strain relief Materials are oil, grease, UV, and ozone resistant Ideal for industrial applications where cable harnesses need to be installed Accomodates up to 23 cables and fits standard 24-pole industrial connector entry holes Frame dimensions are 36 x 112mm Ask about our EPIC® rectangular hole punch for easier panel cutting during installation LAPP part number 52220056 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52220056 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® CUBE MULTI BODY MATERIAL : Glass Fiber Reinforced Polyamide COLOR : Black INSERT : Polycarbonate and gel LOCKNUT : Not Included SEALING MATERIAL : CR NUMBER OF CABLE HOLES : 21 IP RATING : IP66 ENVIRONMENTAL : UV Resistant|Ozone Resistant|Oil Resistant|Grease Resistant

Suppliers

Company
Product
Description
Supplier Links
52220056 - LAPP SKINTOP® CUBE MULTI Multi-Cable Bushing System - 21 Cable Insert and Frame- Black - OLF52220056 - Lapp Tannehill
Savage, MN, United States
52220056 - LAPP SKINTOP® CUBE MULTI Multi-Cable Bushing System - 21 Cable Insert and Frame- Black
OLF52220056
52220056 - LAPP SKINTOP® CUBE MULTI Multi-Cable Bushing System - 21 Cable Insert and Frame- Black OLF52220056
LAPP's SKINTOP® CUBE MULTI provides optimum sealing, strain relief, and packing density. High-strength gel bushing inserts allow for easy installation and removal of cables. When routed through the gel membrane, the cable is sealed by the static friction between the gel and cable. The gel inserts allow for a wide clamping range and high packing density. Easy installation and simplified cable removal Cable diameters ranging from 3-16mm are served by just two SKINTOP® CUBE MULTI inserts, reduing inventory High-strength gel insert allows for optimum strain relief Materials are oil, grease, UV, and ozone resistant Ideal for industrial applications where cable harnesses need to be installed Accomodates up to 23 cables and fits standard 24-pole industrial connector entry holes Frame dimensions are 36 x 112mm Ask about our EPIC® rectangular hole punch for easier panel cutting during installation LAPP part number 52220056 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52220056 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® CUBE MULTI BODY MATERIAL : Glass Fiber Reinforced Polyamide COLOR : Black INSERT : Polycarbonate and gel LOCKNUT : Not Included SEALING MATERIAL : CR NUMBER OF CABLE HOLES : 21 IP RATING : IP66 ENVIRONMENTAL : UV Resistant|Ozone Resistant|Oil Resistant|Grease Resistant

LAPP's SKINTOP® CUBE MULTI provides optimum sealing, strain relief, and packing density. High-strength gel bushing inserts allow for easy installation and removal of cables. When routed through the gel membrane, the cable is sealed by the static friction between the gel and cable. The gel inserts allow for a wide clamping range and high packing density.

  • Easy installation and simplified cable removal
  • Cable diameters ranging from 3-16mm are served by just two SKINTOP® CUBE MULTI inserts, reduing inventory
  • High-strength gel insert allows for optimum strain relief
  • Materials are oil, grease, UV, and ozone resistant
  • Ideal for industrial applications where cable harnesses need to be installed
  • Accomodates up to 23 cables and fits standard 24-pole industrial connector entry holes
  • Frame dimensions are 36 x 112mm
  • Ask about our EPIC® rectangular hole punch for easier panel cutting during installation
  • LAPP part number 52220056

MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52220056 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® CUBE MULTI BODY MATERIAL : Glass Fiber Reinforced Polyamide COLOR : Black INSERT : Polycarbonate and gel LOCKNUT : Not Included SEALING MATERIAL : CR NUMBER OF CABLE HOLES : 21 IP RATING : IP66 ENVIRONMENTAL : UV Resistant|Ozone Resistant|Oil Resistant|Grease Resistant

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF52220056
Product Name 52220056 - LAPP SKINTOP® CUBE MULTI Multi-Cable Bushing System - 21 Cable Insert and Frame- Black
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248675 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PM52) - PS5T24-4X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Through Type Brass Cable Glands - MIV-Through Type Brass Cable Glands - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
View Details