Lapp Tannehill 52015740 - LAPP SKINTOP® MS Strain Relief Cable Gland - PG 16 OLF52015740

Description
LAPP SKINTOP® MS is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP part number 52015740. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52015740 AVAILABILITY : In Stock SERIES : SKINTOP® MS THREAD TYPE : PG THREAD SIZE : 16 THREAD LENGTH (IN) : 0.256 THREAD LENGTH (MM) : 6.5024 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.315 - 0.551 CLAMPING RANGE (MM) : 8 - 14 OVERALL LENGTH (IN) : 1.379 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved
Description
LAPP SKINTOP® MS is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP part number 52015740. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52015740 AVAILABILITY : In Stock SERIES : SKINTOP® MS THREAD TYPE : PG THREAD SIZE : 16 THREAD LENGTH (IN) : 0.256 THREAD LENGTH (MM) : 6.5024 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.315 - 0.551 CLAMPING RANGE (MM) : 8 - 14 OVERALL LENGTH (IN) : 1.379 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
52015740 - LAPP SKINTOP® MS Strain Relief Cable Gland - PG 16 - OLF52015740 - Lapp Tannehill
Savage, MN, United States
52015740 - LAPP SKINTOP® MS Strain Relief Cable Gland - PG 16
OLF52015740
52015740 - LAPP SKINTOP® MS Strain Relief Cable Gland - PG 16 OLF52015740
LAPP SKINTOP® MS is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP part number 52015740. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52015740 AVAILABILITY : In Stock SERIES : SKINTOP® MS THREAD TYPE : PG THREAD SIZE : 16 THREAD LENGTH (IN) : 0.256 THREAD LENGTH (MM) : 6.5024 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.315 - 0.551 CLAMPING RANGE (MM) : 8 - 14 OVERALL LENGTH (IN) : 1.379 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved

LAPP SKINTOP® MS is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP part number 52015740.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52015740 AVAILABILITY : In Stock SERIES : SKINTOP® MS THREAD TYPE : PG THREAD SIZE : 16 THREAD LENGTH (IN) : 0.256 THREAD LENGTH (MM) : 6.5024 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.315 - 0.551 CLAMPING RANGE (MM) : 8 - 14 OVERALL LENGTH (IN) : 1.379 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF52015740
Product Name 52015740 - LAPP SKINTOP® MS Strain Relief Cable Gland - PG 16
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248640 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm41) - PS4T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 2705210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1969 to 0.3150 inch (5 to 8 mm)
View Details